Ester / Diester Hydraulic Oils and Transmission Fluids

5 Results
High Temperature Chain Oil -- Molykote® L-1428
from Dupont Molykote

Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low volatility, will not form carbon deposits, and will not smoke. Molykote ® Gearbox and... [See More]

  • Composition / Chemistry: Synthetic; Ester
  • Kinematic Viscosity: 24 to 285
  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 110
Bio HVO-2 FR -- ISO 46 Hydraulic Fluid
from United Bio Lube

Provides excellent ROI through long service life/energy conserving formula [See More]

  • Composition / Chemistry: Synthetic; Ester; Soy or High Oleic Base Stocks; Specialty, Proprietary or Other Additions
  • Kinematic Viscosity: 44
  • Type / Function: Hydraulic; Lubricating; Low / Non-foaming
  • Viscosity Index: 212
Phosphate Ester Hydraulic Fluid -- Houghto-Safe® 1120
from Houghton International, Inc.

Houghto-Safe ® 1120 is a phosphate ester fluid that combines fire resistance with excellent lubricating properties. It is approved for operation in most types of pumps and associated hydraulic components. Houghto-Safe 1120 is made from triaryl phosphate ester plus corrosion and oxidation... [See More]

  • Composition / Chemistry: Synthetic; Ester
  • Type / Function: Hydraulic; Lubricating; Fire-resistant
Synthetic Blend Hydraulic Oil -- Molykote® L-1346FG
from Dupont Molykote

High performance industrial hydraulic oils. Molykote ® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic systems far longer than conventional hydraulic oils. Plants can gain significant... [See More]

  • Composition / Chemistry: Synthetic; Ester
  • Kinematic Viscosity: 7.4 to 44.7
  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 131
Synthetic Blend Hydraulic Oil -- Molykote® L-1368FG
from Dupont Molykote

High performance industrial hydraulic oils [See More]

  • Composition / Chemistry: Synthetic; Ester
  • Kinematic Viscosity: 10.3 to 68.2
  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 138