Polyglycol / Water-Glycol Hydraulic Oils and Transmission Fluids
from BP Lubricants North America
Enersyn ® SF-C (formerly Energol ® FRG-46) fire-resistant, water glycol hydraulic fluid provides excellent anti-wear protection for hydraulic pumps, exceptionally low phenol response levels for ease of disposal and is compatible with most pump types. It is red in color to simplify leak... [See More]
- Composition / Chemistry: Polyglycol
- Kinematic Viscosity: 43
- Type / Function: Hydraulic
from CITGO Petroleum Corporation
CITGO FR WG-40XD Hydraulic Fluid is a premium water-glycol type fire-resistant fluid designed to rovide optimum performance in hydraulic systems requiring fire resistance such as those found in steel industry operations. CITGO FR WG-40XD Hydraulic Fluid is specially formulated to provide excellent... [See More]
- Composition / Chemistry: Polyglycol
- Viscosity Index: 180
- Type / Function: Hydraulic; Lubricating; Low / Non-foaming; Fire-Resistant
from Houghton International, Inc.
Houghto-Safe ® 419-R is a water glycol type fire-resistant hydraulic fluid designed to meet the exacting requirements of modern industrial hydraulic systems. The fluid provides the user with maximum safety together with the optimum combination of performance characteristics and economy. Tested... [See More]
- Composition / Chemistry: Synthetic; Polyglycol
- Type / Function: Hydraulic; Fire-resistant
from Total Lubricants USA, Inc.
Synthetic (PAG) based, biodegradable, non-toxic, anti-wear hydraulic oil. Developed for hydraulic systems operating in industrial, marine, or mobile service. [See More]
- Composition / Chemistry: Synthetic; Polyglycol
- Type / Function: Hydraulic; Lubricating