Hydraulic Oil / Fluid Hydraulic Oils and Transmission Fluids
from Jergens, Inc.
Jergens Hydraulic Oil is specially formulated to minimize foaming and to protect metal parts from rust. It is an aircraft type oil with high wetting out and film strength characteristics. Its viscosity is 170/190 at 100 °F and it maintains functional characteristics down to 25 °F below... [See More]
- Type / Function: Hydraulic
from RS Components, Ltd.
Mounting Fluid [See More]
- Type / Function: Hydraulic
from Kuriyama of America, Inc.
ISO 46 hydraulic fluid [See More]
- Type / Function: Hydraulic
from RS Components, Ltd.
Enerpac hydraulic fluid,5 litre [See More]
- Type / Function: Hydraulic
from RS Components, Ltd.
Sapphire hi-power 68 hydraulic fluid,5l [See More]
- Type / Function: Hydraulic
from RS Components, Ltd.
Castrol hyspin AWS hydraulic fluid,32ISO [See More]
- Type / Function: Hydraulic
from RS Components, Ltd.
Castrol hyspin AWS hydraulic fluid,46ISO [See More]
- Type / Function: Hydraulic
from RS Components, Ltd.
Ambersil Food Grade 32 Hydraulic Oil 5L [See More]
- Type / Function: Hydraulic
from RS Components, Ltd.
Ambersil Food Grade 46 Hydraulic Oil 5L [See More]
- Type / Function: Hydraulic
from Houghton International, Inc.
Houghto-Safe ® 1120 is a phosphate ester fluid that combines fire resistance with excellent lubricating properties. It is approved for operation in most types of pumps and associated hydraulic components. Houghto-Safe 1120 is made from triaryl phosphate ester plus corrosion and oxidation... [See More]
- Type / Function: Hydraulic; Lubricating; Fire-resistant
- Composition / Chemistry: Synthetic; Ester
from SantoLubes LLC
SANTOLUBE OS-124 is a polyphenyl ether with exceptionally low volatility and resistance to degradation from heat, oxygen, radiation, and chemical attack. It is therefore well-suited for use in designing lubricants for applications that experience extreme temperatures and other adverse environments. [See More]
- Type / Function: Hydraulic; Lubricating
- Use Temperature: -22 to 662
- Kinematic Viscosity: 363
- Composition / Chemistry: Straight; Synthetic
from Dupont Molykote
High performance industrial hydraulic oils. Molykote ® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic systems far longer than conventional hydraulic oils. Plants can gain significant... [See More]
- Type / Function: Hydraulic; Lubricating
- Viscosity Index: 105
- Kinematic Viscosity: 6.6 to 45
- Composition / Chemistry: Petroleum
from Phillips 66 Lubricants
Phillips 66 ® offers hydraulic fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round, season... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 97 to 151
- Kinematic Viscosity: 15 to 100
- Grade / Approvals: ISO 15, 22, 32, 46, 68, 100, 150, 220, 320
from Mobil Industrial Lubricants
Mobil DTE 20 Series anti-wear hydraulic oils were developed in conjunction with major equipment builders to meet the stringent requirements of severe hydraulic systems using high-pressure and high-output pumps. They also can handle the critical requirements of other hydraulic system components, such... [See More]
- Type / Function: Hydraulic; Lubricating; Low / Non-foaming
- Viscosity Index: 98
- Kinematic Viscosity: 10 to 143
- Composition / Chemistry: Straight
from Royal Purple, Ltd.
Syndraulic ® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and the seals, filters and pumps of hydraulic systems. Syndraulic ® can lower operating... [See More]
- Type / Function: Hydraulic; Lubricating; High Performance Hydraulic Oil
- Viscosity Index: 102
- Kinematic Viscosity: 10
- Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
from Total Lubricants USA, Inc.
Premium aviation hydraulic oil. [See More]
- Type / Function: Hydraulic
from Parent Petroleum Co.
larger image. Castrol Blue Hydraulic Plus meets the most severe Industry requirements including the new "hybrid" test from Denison (T6H2OC) which incorporates both vane and piston pumps under wet and dry conditions over 600 hours. Formulated with up to 50% more performance additive than some... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 103
- Kinematic Viscosity: 5.5
- Grade / Approvals: ISO Grade: 32
from Princess Auto Limited
All Season 32 Hydraulic Oil [See More]
- Type / Function: Hydraulic
- Grade / Approvals: ISO 32
from Carr Lane Manufacturing Co.
This hydraulic fluid has optimum specifications for use in our power workholding systems, as per DIN 51524, HLP. Contains special additives for proper lubrication and corrosion protection. Use only SWIFTSURE fluid or an exact equivalent HLP 22: Shell Tellus ® 22, Mobil DTE 22, or Chevron... [See More]
- Type / Function: Hydraulic
- Composition / Chemistry: Straight
from Shell Lubricants
AeroShell Hydraulic Fluids. AeroShell Fluid 31 - super-clean, fire-resistant, synthetic hydrocarbon hydraulic fluid. AeroShell Fluid 41and 41 - mineral hydraulic fluids, the latter has superior cleanliness characteristics and is the more widely used grade. AeroShell Fluid 61 – a preservative,... [See More]
- Type / Function: Hydraulic
- Grade / Approvals: MIL-SPEC Approvals: MIL-E-6059A, MIL-C-6529C Type I
- Composition / Chemistry: Petroleum; Synthetic
from Chevron Lubricants
Designed to give maximum protection in both mobile and stationary hydraulic equipment in industrial applications as well as in environmentally sensitive areas. Its low temperature fluidity helps enable operations as low as -30 °C (-22 °F). [See More]
- Type / Function: Hydraulic
from CITGO Petroleum Corporation
CITGO FR WG-40XD Hydraulic Fluid is a premium water-glycol type fire-resistant fluid designed to rovide optimum performance in hydraulic systems requiring fire resistance such as those found in steel industry operations. CITGO FR WG-40XD Hydraulic Fluid is specially formulated to provide excellent... [See More]
- Type / Function: Hydraulic; Lubricating; Low / Non-foaming; Fire-Resistant
- Composition / Chemistry: Polyglycol
- Viscosity Index: 180
from BP Lubricants North America
This completely ashless, non-zinc hydraulic fluid, offers superior hydrolytic stability, excellent shear stability, and superior rust and oxidation resistance while minimizing rust and corrosion and maximizing wear protection. Bartran ® HV provides excellent low-temperature flow, good... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 133 to 155
- Kinematic Viscosity: 14.9 to 150
- Composition / Chemistry: Petroleum
from Dupont Molykote
High-performance industrial hydraulic oils. Molykote ® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic systems far longer than conventional hydraulic oils. Plants can gain significant... [See More]
- Type / Function: Hydraulic; Lubricating
- Viscosity Index: 100
- Kinematic Viscosity: 8.3 to 66
- Composition / Chemistry: Petroleum
from Phillips 66 Lubricants
Phillips 66 ® X/C 5606H and X/C 5606A Aviation Hydraulic Fluids are mineral oil-based, high viscosity index, ashless (zinc-free) antiwear hydraulic fluids designed to meet the severe demands of aerospace and industrial applications. They have excellent oxidation resistance and outstanding... [See More]
- Type / Function: Hydraulic
- Composition / Chemistry: Petroleum
from Mobil Industrial Lubricants
The Mobil DTE 10 Excel Series is engineered to address the lubrication demands of a new generation of high-pressure industrial and mobile equipment — helping you reduce power consumption and increase machine output surpassing even our standard-setting Mobil DTE ™ 20 Series and Mobil DTE... [See More]
- Type / Function: Hydraulic; Lubricating
- Viscosity Index: 164
- Kinematic Viscosity: 22.4
- Composition / Chemistry: Straight
from Royal Purple, Ltd.
Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]
- Type / Function: Hydraulic; Lubricating
- Viscosity Index: 111
- Kinematic Viscosity: 100
- Composition / Chemistry: Synthetic; Synerlec®, Ashless; Specialty, Proprietary or Other Additions
from Parent Petroleum Co.
larger image. Castrol Blue Hydraulic Plus meets the most severe Industry requirements including the new "hybrid" test from Denison (T6H2OC) which incorporates both vane and piston pumps under wet and dry conditions over 600 hours. Formulated with up to 50% more performance additive than some... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 103
- Kinematic Viscosity: 6.6
- Grade / Approvals: ISO Grade: 46
from Princess Auto Limited
All Season 46 Hydraulic Oil [See More]
- Type / Function: Hydraulic
- Grade / Approvals: ISO 46
from Shell Lubricants
As a result of 10 years of technology and equipment enhancements, we have developed new hydraulic oils that cover a wider range of equipment and customer needs. Shell Tellus offers improved wear protection, oil life and stick-slip control. [See More]
- Type / Function: Hydraulic
- Composition / Chemistry: Synthetic
from Dupont Molykote
High performance industrial hydraulic oils [See More]
- Type / Function: Hydraulic; Lubricating
- Viscosity Index: 138
- Kinematic Viscosity: 10.3 to 68.2
- Composition / Chemistry: Synthetic; Ester
from Phillips 66 Lubricants
Your construction equipment deserves the best in the business. Phillips 66 ®Lubricants delivers with hydraulic fluid that improve performance and help extend the life of your equipment in all conditions. Protect your investment in heavy-duty equipment with lubricants engineered to meet the... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 120 to 173
- Kinematic Viscosity: 22 to 68
- Grade / Approvals: 10W, SAE 5W-30, ISO 22, 32, 46, 68
from Mobil Industrial Lubricants
Super-premium Mobil EAL Envirosyn H Series hydraulic and circulating oils are formulated to provide outstanding performance in systems operating at moderate to severe conditions. They provide performance at a wide temperature range beyond the capabilities of non-synthetic EAL oil. Mobil EAL... [See More]
- Type / Function: Hydraulic; Lubricating; Low / Non-foaming
- Viscosity Index: 136 to 147
- Kinematic Viscosity: 33.1 to 98.9
- Use Temperature: -20 to 200
from Parent Petroleum Co.
larger image. Castrol Blue Hydraulic Plus meets the most severe Industry requirements including the new "hybrid" test from Denison (T6H2OC) which incorporates both vane and piston pumps under wet and dry conditions over 600 hours. Formulated with up to 50% more performance additive than some... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 105
- Kinematic Viscosity: 8.7
- Grade / Approvals: ISO Grade: 68
from Princess Auto Limited
All Season 68 Hydraulic Oil [See More]
- Type / Function: Hydraulic
- Grade / Approvals: ISO 68
from Phillips 66 Lubricants
Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides hydraulic fluid so you can get the job done. [See More]
- Type / Function: Hydraulic
- Viscosity Index: 76 to 383
- Kinematic Viscosity: 7.7 to 374
- Grade / Approvals: ISO 15, 32, 46, 68, 100
from Mobil Industrial Lubricants
Advanced-technology Mobil SHC 500 Series hydraulic oils are designed to provide excellent wear protection for high-pressure vane, piston and gear pumps in a wide range of temperatures, helping to extend the life of machine components. They help provide outstanding low- and high-temperature... [See More]
- Type / Function: Hydraulic; Lubricating
- Viscosity Index: 144
- Kinematic Viscosity: 32
- Composition / Chemistry: Synthetic
from Parent Petroleum Co.
larger image. Castrol Carelube HTG is formulated from natural vegetable oils to be more environmentally acceptable than traditional mineral-based hydraulic fluids. Since hydraulic systems are prone to leakage due to high pressures, Castrol Carelube HTG is an excellent hydraulic fluid in applications... [See More]
- Type / Function: Hydraulic
from Princess Auto Limited
Snow Plow Hydraulic Fluid [See More]
- Type / Function: Hydraulic
from Phillips 66 Lubricants
Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 102 to 213
- Kinematic Viscosity: 29.6 to 109
- Grade / Approvals: ISO 32, 46, 68, 100
from Parent Petroleum Co.
larger image. Conoco Hydroclear Diamond Class AW Turbine Oil is a premium quality, antiwear, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service geared gas turbines and steam turbines. Hydroclear Diamond Class AW Turbine Oil is available in two viscosity... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 101
- Kinematic Viscosity: 5.5
- Grade / Approvals: ISO Grade: 32
from Phillips 66 Lubricants
Phillips 66 offers a wide range of product properties and viscosity grades to cover every application in trucking hydraulics. We keep the power flowing in any vehicle with a dedicated reservoir, no matter what you ’re using to get the job done —dump truck, garbage truck, snow plow or... [See More]
- Type / Function: Hydraulic
from Parent Petroleum Co.
larger image. Conoco Hydroclear Diamond Class AW Turbine Oil is a premium quality, antiwear, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service geared gas turbines and steam turbines. Hydroclear Diamond Class AW Turbine Oil is available in two viscosity... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 99
- Kinematic Viscosity: 7
- Grade / Approvals: ISO Grade: 46
from Parent Petroleum Co.
larger image. The shear stable polymers in Castrol Dual Range HV keep the fluid's viscosity consistent over a wide range of temperatures. High operating temperatures, which may breakdown other hydraulic oils leading to damage to metal parts and increased oxidation are easily managed by Castrol Dual... [See More]
- Type / Function: Hydraulic
- Grade / Approvals: ISO Grade: 100
- Kinematic Viscosity: 13.9
from Parent Petroleum Co.
larger image. The shear stable polymers in Castrol Dual Range HV keep the fluid's viscosity consistent over a wide range of temperatures. High operating temperatures, which may breakdown other hydraulic oils leading to damage to metal parts and increased oxidation are easily managed by Castrol Dual... [See More]
- Type / Function: Hydraulic
- Grade / Approvals: ISO Grade: 46
- Kinematic Viscosity: 7.9
from Parent Petroleum Co.
larger image. Conoco Hydroclear Ultra-Clean Multipurpose R&O Oil is a premium quality, ashless, rust and oxidation (R&O)-inhibited mineral oil developed for the lubrication of industrial equipment requiring an ultra-clean, general-purpose circulating oil. It combines the same high-performance... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 101
- Kinematic Viscosity: 5.4
- Grade / Approvals: ISO Grade: 32
from Parent Petroleum Co.
larger image. Dominion 3 Hydraulic AW Series are premium high performance oils intended for industrial and mobile service where anti-wear lubricants are required. The Dominion 3 Hydraulic AW Series oils are designed to satisfy the performance requirements for a wide range of hydraulic components in... [See More]
- Type / Function: Hydraulic
from Parent Petroleum Co.
larger image. Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed hydraulic pumps. Megaflow AW Hydraulic Oil... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 104
- Kinematic Viscosity: 5.4
- Grade / Approvals: ISO Grade: 150
from Parent Petroleum Co.
larger image. 76 MERCON ®V ATF is a superior quality lubricant for passenger car and light truck automatic transmissions and other applications that specify a Ford MERCON ®V, Ford MERCON ® or General Motors DEXRON ®-III fluid. It provides improved antiwear and anti-shudder... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 195
- Kinematic Viscosity: 7.3
from Parent Petroleum Co.
larger image. Castrol Paradene AW is a premium industrial antiwear hydraulic oil line for hydraulically activated equipment that utilizes high-performance pumps. They contain very effective anti-wear additives that allow them to meet or exceed industry vane, gear, and piston pump manufacturers'... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 99
- Kinematic Viscosity: 15.11
- Grade / Approvals: ISO Grade: 150AW
from Parent Petroleum Co.
larger image. Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries. Syndustrial FR Hydraulic Fluid is... [See More]
- Type / Function: Hydraulic
- Viscosity Index: 220
- Kinematic Viscosity: 10
- Grade / Approvals: ISO Grade: 46
from Parent Petroleum Co.
larger image. Phillips 66 X/C ® 5606H and 5606A Aviation Hydraulic Fluids are mineral oil-based, high-viscosity index, antiwear hydraulic fluids, designed to meet the severe demands of aerospace and industrial applications. They have excellent oxidation resistance and outstanding low-temperature... [See More]
- Type / Function: Hydraulic
- Grade / Approvals: ISO Grade: 15
- Viscosity Index: 365