Straight Oil (Non-soluble) Hydraulic Oils and Transmission Fluids

13 Results
BP® Gear Oil 90
from BP Lubricants North America

BP ® Gear Oil 90 is a straight mineral gear lubricant that meets API service classification GL-1. BP ® Gear Oil 90 does not contain any active compounds that could contribute to corrosion or wear of yellow metals such as brass or bronze. It is ideally suited for manual transmissions and... [See More]

  • Composition / Chemistry: Straight; Petroleum
  • Kinematic Viscosity: 209
  • Type / Function: Gear Oil
  • Viscosity Index: 100
Hydraulic Fluid
from Carr Lane Manufacturing Co.

This hydraulic fluid has optimum specifications for use in our power workholding systems, as per DIN 51524, HLP. Contains special additives for proper lubrication and corrosion protection. Use only SWIFTSURE fluid or an exact equivalent HLP 22: Shell Tellus ® 22, Mobil DTE 22, or Chevron... [See More]

  • Composition / Chemistry: Straight
  • Type / Function: Hydraulic
Automotive Gear Fluid -- Synthetic Gear Lubricants
from CITGO Petroleum Corporation

CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and miscellaneous industrial equipment. Blended from very high viscosity index,... [See More]

  • Composition / Chemistry: Straight; Synthetic
  • Kinematic Viscosity: 111 to 273
  • Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
  • Viscosity Index: 142 to 151
High Viscosity, High Traction Fluid -- Santotrac® 70
from SantoLubes LLC

SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to enhance its... [See More]

  • Composition / Chemistry: Straight; Synthetic; Proprietary Hydrocarbon; Specialty, Proprietary or Other Additions
  • Kinematic Viscosity: 120
  • Type / Function: TransmissionDrive; Lubricating
Mobil 1 Synthetic ATF
from Mobil Industrial Lubricants

Designed to meet the demanding requirements of modern passenger vehicles. Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1 Synthetic ATF is engineered... [See More]

  • Composition / Chemistry: Straight; Synthetic
  • Kinematic Viscosity: 36.3
  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 176
Mobil ATF D/M
from Mobil Industrial Lubricants

Engineered to provide excellent oxidation stability and help prevent corrosion. Mobil ATF D/M automatic transmission fluid provides excellent oxidation and friction stability, anti-wear properties and low-temperature fluidity desired for most automatic transmissions. Mobil ATF D/M is recommended by... [See More]

  • Composition / Chemistry: Straight
  • Kinematic Viscosity: 35.3
  • Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
  • Viscosity Index: 183
Mobil Delvac Synthetic ATF
from Mobil Industrial Lubricants

Advanced technology synthetic automatic transmission fluid. Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed to meet the demanding requirements... [See More]

  • Composition / Chemistry: Straight; Synthetic
  • Kinematic Viscosity: 39
  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 168
Mobil Delvac Synthetic Transmission Fluid 50
from Mobil Industrial Lubricants

Advanced performance synthetic transmission fluid. Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements. Designed to provide maximum protection... [See More]

  • Composition / Chemistry: Straight; Synthetic
  • Kinematic Viscosity: 132
  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 146
Mobil DTE 20 Series -- 21
from Mobil Industrial Lubricants

Mobil DTE 20 Series anti-wear hydraulic oils were developed in conjunction with major equipment builders to meet the stringent requirements of severe hydraulic systems using high-pressure and high-output pumps. They also can handle the critical requirements of other hydraulic system components, such... [See More]

  • Composition / Chemistry: Straight
  • Kinematic Viscosity: 10 to 143
  • Type / Function: Hydraulic; Lubricating; Low / Non-foaming
  • Viscosity Index: 98
Mobil DTE10 Excel -- 22
from Mobil Industrial Lubricants

The Mobil DTE 10 Excel Series is engineered to address the lubrication demands of a new generation of high-pressure industrial and mobile equipment — helping you reduce power consumption and increase machine output surpassing even our standard-setting Mobil DTE ™ 20 Series and Mobil DTE... [See More]

  • Composition / Chemistry: Straight
  • Kinematic Viscosity: 22.4
  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 164
Mobil EAL Envirosyn H Series
from Mobil Industrial Lubricants

Super-premium Mobil EAL Envirosyn H Series hydraulic and circulating oils are formulated to provide outstanding performance in systems operating at moderate to severe conditions. They provide performance at a wide temperature range beyond the capabilities of non-synthetic EAL oil. Mobil EAL... [See More]

  • Composition / Chemistry: Straight; Synthetic
  • Kinematic Viscosity: 33.1 to 98.9
  • Type / Function: Hydraulic; Lubricating; Low / Non-foaming
  • Viscosity Index: 136 to 147
Mobil Multi-Vehicle ATF
from Mobil Industrial Lubricants

Supports long fluid life and long transmission life. Mobil Multi-Vehicle ATF is a premium synthetic blend lubricant formulated for use in a wide variety of North American, European and Asian vehicles. [See More]

  • Composition / Chemistry: Straight; Synthetic
  • Kinematic Viscosity: 34.1
  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 193
Mobil Type F ATF
from Mobil Industrial Lubricants

Engineered especially for Type F specifications in certain transmissions. Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the controlled frictional... [See More]

  • Composition / Chemistry: Straight
  • Kinematic Viscosity: 36
  • Type / Function: TransmissionDrive; Low / Non-foaming
  • Viscosity Index: 150