Lubricating Hydraulic Oils and Transmission Fluids

25 Results
Hydraulic Oil: Syndraulic® -- ISO Grade: 10
from Royal Purple, Ltd.

Syndraulic ® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and the seals, filters and pumps of hydraulic systems. Syndraulic ® can lower operating... [See More]

  • Type / Function: Hydraulic; Lubricating; High Performance Hydraulic Oil
  • Viscosity Index: 102
  • Kinematic Viscosity: 10
  • Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
Phosphate Ester Hydraulic Fluid -- Houghto-Safe® 1120
from Houghton International, Inc.

Houghto-Safe ® 1120 is a phosphate ester fluid that combines fire resistance with excellent lubricating properties. It is approved for operation in most types of pumps and associated hydraulic components. Houghto-Safe 1120 is made from triaryl phosphate ester plus corrosion and oxidation... [See More]

  • Type / Function: Hydraulic; Lubricating; Fire-resistant
  • Composition / Chemistry: Synthetic; Ester
High Viscosity, High Traction Fluid -- Santotrac® 70
from SantoLubes LLC

SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to enhance its... [See More]

  • Type / Function: TransmissionDrive; Lubricating
  • Composition / Chemistry: Straight; Synthetic; Proprietary Hydrocarbon; Specialty, Proprietary or Other Additions
  • Kinematic Viscosity: 120
Fluid Grease -- Molykote® Longterm 00
from Dupont Molykote

Fluid grease for the lubrication of highly stressed transmissions with metal gears. Applications. Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and moisture. [See More]

  • Type / Function: TransmissionDrive; Lubricating
  • Composition / Chemistry: Petroleum
  • Kinematic Viscosity: 300
  • Grade / Approvals: ISO 2137, 2176, 2811
Automotive Gear Fluid -- Synthetic Gear Lubricants
from CITGO Petroleum Corporation

CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and miscellaneous industrial equipment. Blended from very high viscosity index,... [See More]

  • Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
  • Viscosity Index: 142 to 151
  • Kinematic Viscosity: 111 to 273
  • Composition / Chemistry: Straight; Synthetic
Mobil 1 Synthetic ATF
from Mobil Industrial Lubricants

Designed to meet the demanding requirements of modern passenger vehicles. Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1 Synthetic ATF is engineered... [See More]

  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 176
  • Kinematic Viscosity: 36.3
  • Composition / Chemistry: Straight; Synthetic
Metalworking Solutions -- Cleaners
from Pico Chemical Corp.

Cleaners: PICO's PICOCLEAN and PICO SOLV Series cover the entire gamut of applications from soak, immersion, low/high pressure spray, ultrasonic, vibratory and general purpose cleaning to remove the widest variety of soils, stains and coatings from a myriad of substrates, including metals, plastics,... [See More]

  • Type / Function: Hydraulic (optional feature); Lubricating
  • Composition / Chemistry: Synthetic
Hydraulic Oils -- AZOLLA AF
from Total Lubricants USA, Inc.

Mineral oil based, new-generation, anti-wear, ashless hydraulic oils. [See More]

  • Type / Function: Hydraulic; Lubricating
  • Composition / Chemistry: Petroleum
Marine Hydraulic Oil™ -- ISO Grade 100
from Royal Purple, Ltd.

Royal Purple's Marine Hydraulic Oil ™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine Hydraulic Oil... [See More]

  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 111
  • Kinematic Viscosity: 100
  • Composition / Chemistry: Synthetic; Synerlec®, Ashless; Specialty, Proprietary or Other Additions
High Temperature Chain Oil -- Molykote® L-1428
from Dupont Molykote

Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low volatility, will not form carbon deposits, and will not smoke. Molykote ® Gearbox and... [See More]

  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 110
  • Kinematic Viscosity: 24 to 285
  • Composition / Chemistry: Synthetic; Ester
Mobil ATF D/M
from Mobil Industrial Lubricants

Engineered to provide excellent oxidation stability and help prevent corrosion. Mobil ATF D/M automatic transmission fluid provides excellent oxidation and friction stability, anti-wear properties and low-temperature fluidity desired for most automatic transmissions. Mobil ATF D/M is recommended by... [See More]

  • Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
  • Viscosity Index: 183
  • Kinematic Viscosity: 35.3
  • Composition / Chemistry: Straight
Max-Cycle® -- Motorcycle Engine Oil
from Royal Purple, Ltd.

Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It ’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it ’s compatible with wet-clutch transmissions. [See More]

  • Type / Function: TransmissionDrive; Lubricating; Motorcycle Transmission
  • Viscosity Index: 138 to 145
  • Kinematic Viscosity: 16.2 to 71.2
  • Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
Hydraulic Oil -- Molykote® L-0368FG
from Dupont Molykote

High-performance industrial hydraulic oils. Molykote ® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic systems far longer than conventional hydraulic oils. Plants can gain significant... [See More]

  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 100
  • Kinematic Viscosity: 8.3 to 66
  • Composition / Chemistry: Petroleum
Mobil Delvac Synthetic ATF
from Mobil Industrial Lubricants

Advanced technology synthetic automatic transmission fluid. Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed to meet the demanding requirements... [See More]

  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 168
  • Kinematic Viscosity: 39
  • Composition / Chemistry: Straight; Synthetic
Max-Gear® -- Synthetic Gear Oil
from Royal Purple, Ltd.

Max-Gear is an ultra-tough automotive gear oil. It ’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality... [See More]

  • Type / Function: TransmissionDrive; Lubricating; Lower Gear Units
  • Composition / Chemistry: Synthetic; Synslide®; Specialty, Proprietary or Other Additions
  • Kinematic Viscosity: 32 to 144
  • Grade / Approvals: SAE 75W90, 75W140, 80W90, 85W140, 90
Synthetic Blend Hydraulic Oil -- Molykote® L-1368FG
from Dupont Molykote

High performance industrial hydraulic oils [See More]

  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 138
  • Kinematic Viscosity: 10.3 to 68.2
  • Composition / Chemistry: Synthetic; Ester
Mobil Delvac Synthetic Transmission Fluid 50
from Mobil Industrial Lubricants

Advanced performance synthetic transmission fluid. Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements. Designed to provide maximum protection... [See More]

  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 146
  • Kinematic Viscosity: 132
  • Composition / Chemistry: Straight; Synthetic
Synchromax ® -- Manual Transmission Fluid
from Royal Purple, Ltd.

Synchromax is a manual transmission fluid that increases performance and the life of your equipment. It improves shifting, reduces gear noise and increases power transfer to the wheels. It also lowers operating temperatures and provides outstanding wear protection for longer transmission life. [See More]

  • Type / Function: TransmissionDrive; Lubricating; Manual Transmission Oil
  • Viscosity Index: 196
  • Kinematic Viscosity: 35.3
  • Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
Mobil DTE 20 Series -- 21
from Mobil Industrial Lubricants

Mobil DTE 20 Series anti-wear hydraulic oils were developed in conjunction with major equipment builders to meet the stringent requirements of severe hydraulic systems using high-pressure and high-output pumps. They also can handle the critical requirements of other hydraulic system components, such... [See More]

  • Type / Function: Hydraulic; Lubricating; Low / Non-foaming
  • Viscosity Index: 98
  • Kinematic Viscosity: 10 to 143
  • Composition / Chemistry: Straight
SynTractor III™ -- Universal Tractor Fluid
from Royal Purple, Ltd.

niversal tractor fluid, with Synerlec ®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives. [See More]

  • Type / Function: TransmissionDrive; Lubricating; Tractor Fluid
  • Viscosity Index: 145
  • Kinematic Viscosity: 61.2
  • Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
Mobil DTE10 Excel -- 22
from Mobil Industrial Lubricants

The Mobil DTE 10 Excel Series is engineered to address the lubrication demands of a new generation of high-pressure industrial and mobile equipment — helping you reduce power consumption and increase machine output surpassing even our standard-setting Mobil DTE ™ 20 Series and Mobil DTE... [See More]

  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 164
  • Kinematic Viscosity: 22.4
  • Composition / Chemistry: Straight
SynTractor III™ WG -- Winter Grade Universal Tractor Fluid
from Royal Purple, Ltd.

Universal tractor fluid, with Synerlec ®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives. [See More]

  • Type / Function: TransmissionDrive; Lubricating; Winter Grade Tractor Fluid
  • Viscosity Index: 195
  • Kinematic Viscosity: 41.5
  • Composition / Chemistry: Synthetic; Synerlec®; Specialty, Proprietary or Other Additions
Mobil EAL Envirosyn H Series
from Mobil Industrial Lubricants

Super-premium Mobil EAL Envirosyn H Series hydraulic and circulating oils are formulated to provide outstanding performance in systems operating at moderate to severe conditions. They provide performance at a wide temperature range beyond the capabilities of non-synthetic EAL oil. Mobil EAL... [See More]

  • Type / Function: Hydraulic; Lubricating; Low / Non-foaming
  • Viscosity Index: 136 to 147
  • Kinematic Viscosity: 33.1 to 98.9
  • Use Temperature: -20 to 200
Mobil Multi-Vehicle ATF
from Mobil Industrial Lubricants

Supports long fluid life and long transmission life. Mobil Multi-Vehicle ATF is a premium synthetic blend lubricant formulated for use in a wide variety of North American, European and Asian vehicles. [See More]

  • Type / Function: TransmissionDrive; Lubricating
  • Viscosity Index: 193
  • Kinematic Viscosity: 34.1
  • Composition / Chemistry: Straight; Synthetic
Mobil SHC 500 Series -- 524
from Mobil Industrial Lubricants

Advanced-technology Mobil SHC 500 Series hydraulic oils are designed to provide excellent wear protection for high-pressure vane, piston and gear pumps in a wide range of temperatures, helping to extend the life of machine components. They help provide outstanding low- and high-temperature... [See More]

  • Type / Function: Hydraulic; Lubricating
  • Viscosity Index: 144
  • Kinematic Viscosity: 32
  • Composition / Chemistry: Synthetic