Low / Non-foaming Hydraulic Oils and Transmission Fluids
from United Bio Lube
Ashless, provides excellent ROI through long service life [See More]
- Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
- Viscosity Index: 178
- Kinematic Viscosity: 41.73
- Use Temperature: 68 to 140
from CITGO Petroleum Corporation
CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and miscellaneous industrial equipment. Blended from very high viscosity index,... [See More]
- Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
- Viscosity Index: 142 to 151
- Kinematic Viscosity: 111 to 273
- Composition / Chemistry: Straight; Synthetic
from Mobil Industrial Lubricants
Engineered to provide excellent oxidation stability and help prevent corrosion. Mobil ATF D/M automatic transmission fluid provides excellent oxidation and friction stability, anti-wear properties and low-temperature fluidity desired for most automatic transmissions. Mobil ATF D/M is recommended by... [See More]
- Type / Function: TransmissionDrive; Lubricating; Low / Non-foaming
- Viscosity Index: 183
- Kinematic Viscosity: 35.3
- Composition / Chemistry: Straight
from Mobil Industrial Lubricants
Mobil DTE 20 Series anti-wear hydraulic oils were developed in conjunction with major equipment builders to meet the stringent requirements of severe hydraulic systems using high-pressure and high-output pumps. They also can handle the critical requirements of other hydraulic system components, such... [See More]
- Type / Function: Hydraulic; Lubricating; Low / Non-foaming
- Viscosity Index: 98
- Kinematic Viscosity: 10 to 143
- Composition / Chemistry: Straight
from Mobil Industrial Lubricants
Super-premium Mobil EAL Envirosyn H Series hydraulic and circulating oils are formulated to provide outstanding performance in systems operating at moderate to severe conditions. They provide performance at a wide temperature range beyond the capabilities of non-synthetic EAL oil. Mobil EAL... [See More]
- Type / Function: Hydraulic; Lubricating; Low / Non-foaming
- Viscosity Index: 136 to 147
- Kinematic Viscosity: 33.1 to 98.9
- Use Temperature: -20 to 200
from Mobil Industrial Lubricants
Engineered especially for Type F specifications in certain transmissions. Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the controlled frictional... [See More]
- Type / Function: TransmissionDrive; Low / Non-foaming
- Viscosity Index: 150
- Kinematic Viscosity: 36
- Composition / Chemistry: Straight