All Alkanes Organic Solvents

3 Results
Aliphatic Hydrocarbons -- Heptane
from CITGO Petroleum Corporation

CITGO 's Heptane is an aliphatic solvent consisting of primarily C7 saturated hydrocarbons. CITGO 's Heptane is severely hydrotreated to remove aromatics and olefins and meets the definition of non-photochemically reactive as defined by 66/3 Rule requirements. [See More]

  • Chemical Family: All Alkanes
  • CAS Number: 64742-49-0
  • Chemical Name: Heptane
  • State of Matter: Liquid / Solution
1,2-DICHLOROETHANE REAGENT (ACS)
from GFS Chemicals, Inc.

ITEM#:1064. ClCH2CH2Cl. CAS#:107-06-2. F.W.:98.96. NFPA#:3-3-1. Specific Gravity: 1.250. DOT:3/6.1/II. Descriptions: Specification. TEST. 1. Assay 99.0% min. 2. Appearance - Clear, colorless liquid. 3. Residue after evaporation 0.002%. 4. Titrable acid 0.0003 meq/g. 5. Water (KF) 0.03%. 6. Color... [See More]

  • Chemical Family: All Alkanes; All Halogenated; Ethane; Chloroethane
  • Chemical Formula: ClCH2CH2Cl
  • Chemical Name: 1,2-DICHLOROETHANE REAGENT (ACS)
  • CAS Number: 107-06-2
N-Pentane -- 001967
from Phillips 66 Specialty Solvents

Phillips 66 Specialty Solvents Team is a leader in the manufacturing and marketing of high purity hydrocarbon solvents. We offer specialty hydrocarbon solvents from Pentanes to Heptanes to custom blends. All of our products are rigorously tested to meet quality standards. [See More]

  • Chemical Family: All Alkanes
  • Chemical Formula: C5H12
  • Chemical Name: Pentane
  • CAS Number: 109-66-0