All Alkenes Organic Solvents

4 Results
AMOLEA™ HCFO Solvents
from AGC Chemicals Americas, Inc.

AMOLEA ™ AS-300 and AS-300AT grades are the industry ’s newest non-flammable fluorinated solvents with ideal cleaning properties. These next-generation fluorosolvents are based on HCFO chemistry, so they have excellent cleaning solvency, can be used in a vapor degreaser, and are not... [See More]

  • Chemical Family: All Alkenes
  • Chemical Formula: HCFO
  • Chemical Name: Hydrochlorofluoroolefin
  • State of Matter: Liquid / Solution
AsahiKlin Precision Cleaning Solvent -- AE3000AT
from AGC Chemicals Americas, Inc.

AsahiKlin AK-225 Precision Cleaning Solvents are environmentally sensible hydrochlorofluorocarbons designed to replace chlorofluorocarbons, perfluorocarbons and other HCFCs that have high ozone depletion potential. One-hundred percent free of VOCs (volatile organic compounds), the solvents have... [See More]

  • Chemical Family: All Alkenes; All Halogenated; All Ethers
  • Chemical Formula: C2H2Cl2
  • Chemical Name: Trans-1,2 Dichloroethylene
  • CAS Number: 156-60-5
Precision Cleaning Solvent -- Hubtron PB
from Hubbard-Hall Inc.

DESCRIPTION. Hubtron PB is a specialty stabilized n-propyl bromide product for precision cleaning and degreasing, suitable for vapor degreasing and rapid drying. This powerful solvent is a replacement for trichloroethylene (TCE), perchlorethylene and methylene chloride. Hubtron PB meets or exceeds... [See More]

  • Chemical Family: All Alkenes; Propylene / Propene
  • State of Matter: Liquid / Solution
  • Chemical Formula: n-propyl bromide
  • Boiling Point: 158
DIETHYLENE GLYCOL DIETHYL ETHER HALOGEN FREE
from GFS Chemicals, Inc.

ITEM#:2346. (C2H5OCH2CH2)2O. CAS#:112-36-7. F.W.:162.23. NFPA#: Specific Gravity: 0.906. DOT:NR. Descriptions: For use with Organic Halogen Reagent. Specification. TEST. 1. Halogen 0.1 ppm. Properties. No properties. [See More]

  • Chemical Family: All Alkenes; All Ethers; All Alcohols; Ethylene / Ethene; Ethylene Glycol
  • Chemical Formula: (C2H5OCH2CH2)2O
  • Chemical Name: DIETHYLENE GLYCOL DIETHYL ETHER HALOGEN FREE
  • CAS Number: 112-36-7