All Ethers Organic Solvents
from AGC Chemicals Americas, Inc.
AsahiKlin AK-225 Precision Cleaning Solvents are environmentally sensible hydrochlorofluorocarbons designed to replace chlorofluorocarbons, perfluorocarbons and other HCFCs that have high ozone depletion potential. One-hundred percent free of VOCs (volatile organic compounds), the solvents have... [See More]
- Chemical Family: All Halogenated; All Ethers
- Chemical Formula: C4H3F7O
- Chemical Name: 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
- CAS Number: 406-78-0
from INVISTA
Tetrahydrofuran (THF) is an industrial solvent widely recognized for its unique combination of useful properties. It is used as a resin solvent for uncured and thermoplastic polyurethanes used in coating media, such as magnetic tapes and synthetic leather. It is also used in PVC top coating, reactor... [See More]
- Chemical Family: All Ethers
- State of Matter: Liquid / Solution
- Chemical Name: tetramethylene oxide, diethylene oxide, 1,4-epoxybutane, tetrahydrofurane, oxolane
- Freezing Temperature: -163
from GFS Chemicals, Inc.
ITEM#:2346. (C2H5OCH2CH2)2O. CAS#:112-36-7. F.W.:162.23. NFPA#: Specific Gravity: 0.906. DOT:NR. Descriptions: For use with Organic Halogen Reagent. Specification. TEST. 1. Halogen 0.1 ppm. Properties. No properties. [See More]
- Chemical Family: All Alkenes; All Ethers; All Alcohols; Ethylene / Ethene; Ethylene Glycol
- Chemical Formula: (C2H5OCH2CH2)2O
- Chemical Name: DIETHYLENE GLYCOL DIETHYL ETHER HALOGEN FREE
- CAS Number: 112-36-7