All Halogenated Organic Solvents

2 Results
AsahiKlin Precision Cleaning Solvent -- AE3000
from AGC Chemicals Americas, Inc.

AsahiKlin AK-225 Precision Cleaning Solvents are environmentally sensible hydrochlorofluorocarbons designed to replace chlorofluorocarbons, perfluorocarbons and other HCFCs that have high ozone depletion potential. One-hundred percent free of VOCs (volatile organic compounds), the solvents have... [See More]

  • Chemical Family: All Halogenated; All Ethers
  • Chemical Formula: C4H3F7O
  • Chemical Name: 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
  • CAS Number: 406-78-0
1,2-DICHLOROETHANE REAGENT (ACS)
from GFS Chemicals, Inc.

ITEM#:1064. ClCH2CH2Cl. CAS#:107-06-2. F.W.:98.96. NFPA#:3-3-1. Specific Gravity: 1.250. DOT:3/6.1/II. Descriptions: Specification. TEST. 1. Assay 99.0% min. 2. Appearance - Clear, colorless liquid. 3. Residue after evaporation 0.002%. 4. Titrable acid 0.0003 meq/g. 5. Water (KF) 0.03%. 6. Color... [See More]

  • Chemical Family: All Alkanes; All Halogenated; Ethane; Chloroethane
  • Chemical Formula: ClCH2CH2Cl
  • Chemical Name: 1,2-DICHLOROETHANE REAGENT (ACS)
  • CAS Number: 107-06-2