Toluene Organic Solvents

2 Results
Aromatic Hydrocarbons -- Toluene
from CITGO Petroleum Corporation

CITGO 's Toluene is a narrow range, low-boiling C7 aromatic hydrocarbon. Toluene is a clear, colorless, flammable liquid that is miscible with most common organic solvents and it has a light aromatic odor. CITGO 's Toluene meets the standard of ASTM D841 for Nitration Grade quality and Mil Spec... [See More]

  • Chemical Family: All Classical Arenes; Toluene
  • CAS Number: 108-88-3
  • Chemical Name: Toluene
  • State of Matter: Liquid / Solution
TOLUENE HALOGEN FREE
from GFS Chemicals, Inc.

ITEM#:2347. C6H5CH3. CAS#:108-88-3. F.W.:92.14. NFPA#:2-3-0. Specific Gravity: 0.867. DOT:3/II. Descriptions: For use with Organic Halogen Reagent. Specification. TEST. 1. Assay (GLC) 99.5% min. 2. Color (APHA) 10 max. 3. Residue after evaporation 0.001%. 4. Substances darkened by H2SO4 - Pass Test. [See More]

  • Chemical Family: All Classical Arenes; Toluene
  • Chemical Formula: C6H5CH3
  • Chemical Name: TOLUENE HALOGEN FREE
  • CAS Number: 108-88-3