Benzene Organic Solvents
2 Results
Aromatic Hydrocarbons -- Benzene
from CITGO Petroleum Corporation
from CITGO Petroleum Corporation
CITGO 's Benzene is a low boiling aromatic, clear, colorless, flammable liquid miscible with most common organic solvents and it has a light aromatic odor. CITGO 's Benzene meets the requirements of ASTM D2359 for refined benzene-535. [See More]
- Chemical Family: All Classical Arenes; Benzene
- CAS Number: 71-43-2
- Chemical Name: Benzene
- State of Matter: Liquid / Solution
BENZENE REAGENT (ACS)
from GFS Chemicals, Inc.
from GFS Chemicals, Inc.
ITEM#:860. C6H6. CAS#:71-43-2. F.W.:78.11. NFPA#:4-3-2. Specific Gravity: 0.879. DOT:3/II. Descriptions: Specification. TEST. 1. Assay 99.0% min. 2. Color (APHA) 10. 3. Water 0.05%. 4. Residue after evaporation 0.001%. 5. Substances darkened by sulfuric acid - Pass test. 6. Thiophene - pass test. 7. [See More]
- Chemical Family: All Classical Arenes; Benzene
- Chemical Formula: C6H6
- Chemical Name: BENZENE REAGENT (ACS)
- CAS Number: 71-43-2