Aluminum Nitride Ceramic Matrix Composites
1 Result
Aremcolox 502 Series Ceramic -- 502-1800
from Aremco Products, Inc.
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Material Type: Aluminum Nitride; SpecialtyMaterial
- Max Use Temperature: 1204
- Shape / Form: Plate / Board; BarStock; Rod
- Thermal Conductivity: 40