SPI Cellular Modem Chips

2 Results
3G Only Low Profile Module -- UE910 3G
from Telit IoT Solutions, Inc.

The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]

  • Interface: I2C; SPI; UART; USB; I2S
  • Supply Voltage: Other; 3.8 VDC
  • Technology: 3G Standard; HSPA
  • Operating Temperature: -40 to 85
Ultra Compact Dual Band UMTS/HSPA Module -- UE866
from Telit IoT Solutions, Inc.

The UE866 is the smallest module in Telit ’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market ’s latest 3G core which allows integrators to... [See More]

  • Interface: I2C; SPI; UART; USB; I2S
  • Supply Voltage: Other; 3.8 VDC
  • Technology: UMTS; 3G Standard