LGA Cellular Modem Chips
from Telit IoT Solutions, Inc.
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]
- Package Type: LGA
- Interface: I2C; SPI; UART; USB; I2S
- Technology: 3G Standard; HSPA
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The LE920 is part of Telit's xE920 form factor family conceived to address stringent requirements in the areas of quality assurance and traceability as well as extended environmental tolerance for OEM automotive and harsh environment application areas. The LE920 Series combines two high-speed... [See More]
- Package Type: LGA
- Interface: DVI/DAC/ADC/GPIO
- Technology: 4G Standard; HSPA+
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally suited for automotive use and other demanding applications for harsh environments requiring assured... [See More]
- Package Type: LGA
- Interface: DVI/DAC/ADC/GPIO
- Technology: UMTS; HSPA+
- Supply Voltage: Other; 3.8 VDC
from Telit IoT Solutions, Inc.
The LE910 V2 introduces the next generation of LTE modules. An LTE 3GPP Release 9 module delivering data rates of 150 Mbps downlink and 50 Mbps uplink. The LE910 V2 is a single-mode LTE module, with no fallback to 3G and 2G. networks: it is the perfect optimized solution for regions with high 4G... [See More]
- Package Type: LGA
- Interface: UART; USB
- Technology: 4G Standard
- Supply Voltage: 1.8V; 3V
from Telit IoT Solutions, Inc.
The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as... [See More]
- Package Type: LGA
- Interface: RS232
- Technology: UMTS
- Supply Voltage: Other; 3.8 VDC