UMTS Cellular Modem Chips
from Telit IoT Solutions, Inc.
The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over... [See More]
- Technology: UMTS
- Supply Voltage: Other; 3.8 VDC
- Interface: USB; GPIO
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC AMP CELL 100MHZ-3GHZ SOT143-3 [See More]
- Technology: UMTS; Cellular, GSM, CDMA, TDMA, UMTS
- Package Type: TO-253-4, TO-253AA
- Supply Voltage: Other; 2.5V ~ 5V
from Telit IoT Solutions, Inc.
The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally suited for automotive use and other demanding applications for harsh environments requiring assured... [See More]
- Technology: UMTS; HSPA+
- Supply Voltage: Other; 3.8 VDC
- Interface: DVI/DAC/ADC/GPIO
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
WIDE BAND LOW POWER AMPLIFIER [See More]
- Technology: UMTS; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
- Package Type: SC-82A, SOT-343
- Supply Voltage: Other; 2.75V
from Telit IoT Solutions, Inc.
The UE866 is the smallest module in Telit ’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market ’s latest 3G core which allows integrators to... [See More]
- Technology: UMTS; 3G Standard
- Supply Voltage: Other; 3.8 VDC
- Interface: I2C; SPI; UART; USB; I2S
from ODG (Origin Data Global)
IC RF AMP LTE 500MZ-12GHZ MC1631 [See More]
- Technology: UMTS; LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN
- Package Type: 8-TFDFN Exposed Pad
- Supply Voltage: Other; 5V
from Telit IoT Solutions, Inc.
The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as... [See More]
- Technology: UMTS
- Supply Voltage: Other; 3.8 VDC
- Interface: RS232
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC AMP LTE 2.5GHZ-3.5GHZ DQ1225 [See More]
- Technology: UMTS; LTE, Radar, UMTS, WiFi, WiMAX, WLAN
- Package Type: 12-VQFN Exposed Pad
- Supply Voltage: Other; 4.75V ~ 5.25V
from ODG (Origin Data Global)
SMT LOW NOISE AMPLIFIER, 500 - 8 [See More]
- Technology: UMTS; LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN
- Package Type: 12-VQFN Exposed Pad
- Supply Voltage: Other; 5V, 6V
from ODG (Origin Data Global)
IC AMP CELLULAR 0HZ-5GHZ SOT86 [See More]
- Technology: UMTS; Cellular, GSM, PCS, UMTS
- Package Type: SOT-86
- Supply Voltage: Other; 3.1V ~ 3.9V
from ODG (Origin Data Global)
IC MOD POWER AMP MMMB 44MCM [See More]
- Technology: UMTS; EDGE; DCS, EDGE, GSM, HSDPA, HSPA+, LTE, PCS, UMTS, WCDMA
- Package Type: 44-SMD Module
from ODG (Origin Data Global)
PAM FOR LTE [See More]
- Technology: UMTS; EDGE; CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA
- Package Type: 10-SMD Module
- Supply Voltage: Other; 3.2V ~ 4.2V
from ODG (Origin Data Global)
IC RF DETECT 50MHZ-4GHZ 6DSBGA [See More]
- Technology: UMTS; Cellular, W-CDMA, CDMA, GSM, UMTS
- Package Type: 6-WFBGA, DSBGA
- Supply Voltage: Other; 2.7V ~ 3.3V
from ODG (Origin Data Global)
FREQUENCY TERMINATION [See More]
- Technology: UMTS; Cellular, DCS, GSM, PCS, UMTS
- Package Type: 2-SMD, No Lead
from ODG (Origin Data Global)
SMT DBM, RF/LO FREQ 200-3000 MHZ [See More]
- Technology: UMTS; GPS, ISM, MMDS, PCS, UMTS
- Package Type: 6-SMD, Module
from ODG (Origin Data Global)
HIGH POWER SPDT SWITCH GAAS MMIC [See More]
- Technology: UMTS; 802.11p, CDMA, GSM, LTE, UMTS
- Operating Temperature: -40 to 105
- Supply Voltage: Other; 2.375V ~ 5V
- Package Type: 14-XFQFN Exposed Pad
from ODG (Origin Data Global)
HIGH POWER SP4T SWITCH GAAS MMIC [See More]
- Technology: UMTS; CDMA, GSM, LTE, UMTS
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.375V ~ 5V
- Package Type: 12-XFQFN Exposed Pad