UART Cellular Modem Chips
from Telit IoT Solutions, Inc.
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]
- Interface: I2C; SPI; UART; USB; I2S
- Supply Voltage: Other; 3.8 VDC
- Technology: 3G Standard; HSPA
- Operating Temperature: -40 to 85
from Telit IoT Solutions, Inc.
The LE910 V2 introduces the next generation of LTE modules. An LTE 3GPP Release 9 module delivering data rates of 150 Mbps downlink and 50 Mbps uplink. The LE910 V2 is a single-mode LTE module, with no fallback to 3G and 2G. networks: it is the perfect optimized solution for regions with high 4G... [See More]
- Interface: UART; USB
- Supply Voltage: 1.8V; 3V
- Technology: 4G Standard
- Operating Temperature: -40 to 85
from Telit IoT Solutions, Inc.
The UE866 is the smallest module in Telit ’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market ’s latest 3G core which allows integrators to... [See More]
- Interface: I2C; SPI; UART; USB; I2S
- Supply Voltage: Other; 3.8 VDC
- Technology: UMTS; 3G Standard
from Telit IoT Solutions, Inc.
The GE866-QUAD is the smallest generation in Telit ’s 2G module portfolio. With its ultra-compact 15 x 19 mm LGA footprint, it is designed for those m2m applications requiring miniature foot print. It is a quad-band 850/900/1800/1900 MHz GSM | GPRS communication product based on the market... [See More]
- Interface: I2C; UART; USB
- Supply Voltage: Other; 3.8 VDC
- Technology: EDGE
- Operating Temperature: -40 to 85