USB Cellular Modem Chips

5 Results
3.5G UMTS HSDPA Module -- UC864-E
from Telit IoT Solutions, Inc.

The UC864 series comprises 3.5G wireless modules featuring different bands and technical characteristics which vary according to requirements from regional and vertical markets. The European variant UC864-E supports single-band 2100 MHz UMTS with quad-band fallback connectivity option over... [See More]

  • Interface: USB; GPIO
  • Supply Voltage: Other; 3.8 VDC
  • Technology: UMTS
  • Operating Temperature: -40 to 85
3G Only Low Profile Module -- UE910 3G
from Telit IoT Solutions, Inc.

The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]

  • Interface: I2C; SPI; UART; USB; I2S
  • Supply Voltage: Other; 3.8 VDC
  • Technology: 3G Standard; HSPA
  • Operating Temperature: -40 to 85
LTE Module -- LE910 V2
from Telit IoT Solutions, Inc.

The LE910 V2 introduces the next generation of LTE modules. An LTE 3GPP Release 9 module delivering data rates of 150 Mbps downlink and 50 Mbps uplink. The LE910 V2 is a single-mode LTE module, with no fallback to 3G and 2G. networks: it is the perfect optimized solution for regions with high 4G... [See More]

  • Interface: UART; USB
  • Supply Voltage: 1.8V; 3V
  • Technology: 4G Standard
  • Operating Temperature: -40 to 85
Ultra Compact Dual Band UMTS/HSPA Module -- UE866
from Telit IoT Solutions, Inc.

The UE866 is the smallest module in Telit ’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market ’s latest 3G core which allows integrators to... [See More]

  • Interface: I2C; SPI; UART; USB; I2S
  • Supply Voltage: Other; 3.8 VDC
  • Technology: UMTS; 3G Standard
Ultra-Compact 2G Module -- GE866-QUAD
from Telit IoT Solutions, Inc.

The GE866-QUAD is the smallest generation in Telit ’s 2G module portfolio. With its ultra-compact 15 x 19 mm LGA footprint, it is designed for those m2m applications requiring miniature foot print. It is a quad-band 850/900/1800/1900 MHz GSM | GPRS communication product based on the market... [See More]

  • Interface: I2C; UART; USB
  • Supply Voltage: Other; 3.8 VDC
  • Technology: EDGE
  • Operating Temperature: -40 to 85