EDGE Cellular Modem Chips
from Nordic Semiconductor ASA
The nRF91M1 is a compact, pre ‑certified, ultra ‑low ‑power cellular IoT connectivity module supporting LTE ‑M and NB ‑IoT. As a dedicated Smart Modem solution, it comes pre ‑programmed with Nordic ’s mature Serial Modem application and modem firmware,... [See More]
- Technology: EDGE
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ X12 LTE Modem is a great fit for those who depend on today ’s fastest connections. By supporting several next-generation features such as LTE Advanced Carrier Aggregation, LTE in unlicensed spectrum (LTE-U), and LTE + Wi-Fi Link Aggregation, the Snapdragon... [See More]
- Technology: 3G Standard; EDGE; LTE
from ODG (Origin Data Global)
IC RF AMP CELLULAR 2.4GHZ TO272 [See More]
- Technology: EDGE; Cellular, GSM, EDGE, CDMA
- Package Type: TO-272-16 Variant, Flat Leads
- Supply Voltage: Other; 26V
from Telit IoT Solutions, Inc.
The GE866-QUAD is the smallest generation in Telit ’s 2G module portfolio. With its ultra-compact 15 x 19 mm LGA footprint, it is designed for those m2m applications requiring miniature foot print. It is a quad-band 850/900/1800/1900 MHz GSM | GPRS communication product based on the market... [See More]
- Technology: EDGE
- Supply Voltage: Other; 3.8 VDC
- Interface: I2C; UART; USB
- Operating Temperature: -40 to 85
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem. Chipset. [See More]
- Technology: 3G Standard; EDGE; LTE
from ODG (Origin Data Global)
WIDE BAND HIGH POWER AMPLIFIER, [See More]
- Technology: EDGE; Cellular, CDMA, EDGE, GSM, TDMA, WCDMA
- Package Type: TO-272-16 Variant, Flat Leads
- Supply Voltage: Other; 26V ~ 28V
from ODG (Origin Data Global)
IC AMP GSM 1.805-2.05GHZ TO272 [See More]
- Technology: EDGE; GSM, EDGE
- Package Type: TO-272-14 Variant, Flat Leads
- Supply Voltage: Other; 24V ~ 32V
from ODG (Origin Data Global)
MMIC AMPLIFIER [See More]
- Technology: EDGE; EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN
- Package Type: 12-VQFN Exposed Pad
- Supply Voltage: Other; 5.75V ~ 6.25V
from ODG (Origin Data Global)
PAM FOR LTE [See More]
- Technology: UMTS; EDGE; CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA
- Package Type: 10-SMD Module
- Supply Voltage: Other; 3.2V ~ 4.2V
from ODG (Origin Data Global)
IC RF DETECT 50MHZ-8GHZ 6DSBGA [See More]
- Technology: EDGE; GSM, EDGE, CDMA
- Package Type: 6-WFBGA, DSBGA
- Supply Voltage: Other; 2.7V ~ 5V
from ODG (Origin Data Global)
IC RF DETECT 50MHZ-6GHZ 6DSBGA [See More]
- Technology: EDGE; GSM, EDGE, CDMA
- Package Type: 6-XFBGA, DSBGA
- Supply Voltage: Other; 2.7V ~ 5V
from ODG (Origin Data Global)
IC RF DETECT 50MHZ-3.5GHZ 6WSON [See More]
- Technology: EDGE; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
- Package Type: 6-WDFN Exposed Pad
- Supply Voltage: Other; 2.7V ~ 3.3V