3G Standard Cellular Modem Chips
from ODG (Origin Data Global)
F0110 DUAL LNA [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 3G/4G/5G
- Package Type: 16-WQFN Exposed Pad
- Supply Voltage: Other; 4.75V ~ 5.25V
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ X12 LTE Modem is a great fit for those who depend on today ’s fastest connections. By supporting several next-generation features such as LTE Advanced Carrier Aggregation, LTE in unlicensed spectrum (LTE-U), and LTE + Wi-Fi Link Aggregation, the Snapdragon... [See More]
- Technology: 3G Standard; EDGE; LTE
from Telit IoT Solutions, Inc.
The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G... [See More]
- Technology: 3G Standard
- Supply Voltage: Other; 3.8 VDC
- Interface: DVI/DAC/ADC/GPIO
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
WIDEBAND LOW-NOISE RF AMPLIFIER [See More]
- Technology: 3G Standard; 4G Standard; 2G/3G/4G
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 3.15V ~ 5.25V
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem. Chipset. [See More]
- Technology: 3G Standard; EDGE; LTE
from Telit IoT Solutions, Inc.
The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]
- Technology: 3G Standard; HSPA
- Supply Voltage: Other; 3.8 VDC
- Interface: I2C; SPI; UART; USB; I2S
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
2000-2300MHZ HIGH EFFICIENCY SMA [See More]
- Technology: 3G Standard; 4G Standard; 2G/3G/4G, LTE
- Package Type: 16-SMD Module
- Supply Voltage: Other; 5.5V
from Telit IoT Solutions, Inc.
The UL865 is a 3G module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865 features VQFN packaging that is fully pad-level compatible with its 2G companion, the GL865-DUAL V3. Key Benefits. [See More]
- Technology: 3G Standard
- Supply Voltage: Other; 3.8 VDC
- Interface: DVI/DAC/ADC/GPIO
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC AMP 3G/4G 200MHZ-3.8GHZ 8DFN [See More]
- Technology: 3G Standard; 4G Standard; 3G/4G
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: Other; 3.3V
from Telit IoT Solutions, Inc.
The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The UE910 V2 product family is a member of the Telit x910 family. It offers an HSDPA module with dual-band in... [See More]
- Technology: 3G Standard
- Supply Voltage: Other; 3.8 VDC
- Interface: AAI/DVI/DAC/ADC/GPIO
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC DUAL IF BTS RCVR 80HTQFP [See More]
- Technology: 3G Standard; Cellular, 3G, GSM, LTE, TD-SCDMA
- Package Type: QFP; 80-TQFP Exposed Pad
from Telit IoT Solutions, Inc.
The UE866 is the smallest module in Telit ’s 3G portfolio. With its ultra compact 15 x 25 mm LGA footprint, it is designed for applications with severe space constraints. It is a dual band UMTS | HSPA communication product based on the market ’s latest 3G core which allows integrators to... [See More]
- Technology: UMTS; 3G Standard
- Supply Voltage: Other; 3.8 VDC
- Interface: I2C; SPI; UART; USB; I2S
from ODG (Origin Data Global)
VFQFPN 4.00X4.00X0.90 MM, 0.50MM [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 2G/3G/4G/5G
- Package Type: 24-VFQFN Exposed Pad
- Supply Voltage: Other; 3.15V ~ 3.45V
from ODG (Origin Data Global)
IC RF SWITCH SPST 8GHZ 8VFQFPN [See More]
- Technology: 3G Standard; 4G Standard; 2G/3G/4G, ATE, WiMAX, WLAN
- Operating Temperature: -55 to 105
- Supply Voltage: Other; 2.7V ~ 5.5V
- Package Type: 8-VFDFN Exposed Pad
from ODG (Origin Data Global)
IC RF SWITCH SP4T 6GHZ 24QFN [See More]
- Technology: 3G Standard; 4G Standard; 3G/4G
- Operating Temperature: -40 to 105
- Supply Voltage: Other; 3.3V
- Package Type: 24-WFQFN Exposed Pad
from ODG (Origin Data Global)
0.3 TO 5 GHZ 100 W SPDT SWITCH [See More]
- Technology: 3G Standard; 4G Standard; 5G Standard; 3G/4G/5G, LTE
- Package Type: 20-LQFN Exposed Pad
- Supply Voltage: Other; 4.5V ~ 5.5V