RoHS Compliant Cellular Modem Chips

9 Results
3G Only Dual-Band Module -- UL865-N3G
from Telit IoT Solutions, Inc.

The UL865-N3G is a 3G-only, North American, dual-band module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865-N3G features VQFN packaging that is fully pad-level compatible with its 2G and 3G... [See More]

  • Features: RoHS
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: 3G Standard
  • Supply Voltage: Other; 3.8 VDC
3G Only Low Profile Module -- UE910 3G
from Telit IoT Solutions, Inc.

The UE910 3G is a 3G-only member of the UE910 3G Series which includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor. The product is targeted at global applications requiring one-region-at-a-time. coverage, being particularly well suited for fixed-wireless such as... [See More]

  • Features: RoHS
  • Interface: I2C; SPI; UART; USB; I2S
  • Technology: 3G Standard; HSPA
  • Supply Voltage: Other; 3.8 VDC
Automotive LTE HSPA+ Wireless Module -- LE920 AUTO SERIES
from Telit IoT Solutions, Inc.

The LE920 is part of Telit's xE920 form factor family conceived to address stringent requirements in the areas of quality assurance and traceability as well as extended environmental tolerance for OEM automotive and harsh environment application areas. The LE920 Series combines two high-speed... [See More]

  • Features: RoHS
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: 4G Standard; HSPA+
  • Supply Voltage: Other; 3.8 VDC
Automotive UMTS HSPA+ Wireless Module -- HE920 AUTO SERIES
from Telit IoT Solutions, Inc.

The HE920 Series is part of the xE920, LGA form factor family conceived primarily for OEM and aftermarket automotive applications. It is a 3.5G module offering high-speed HSPA connectivity, ideally suited for automotive use and other demanding applications for harsh environments requiring assured... [See More]

  • Features: RoHS
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: UMTS; HSPA+
  • Supply Voltage: Other; 3.8 VDC
Intel 3G Module -- UL865 SERIES
from Telit IoT Solutions, Inc.

The UL865 is a 3G module in the xL865 family. It is based on the latest Intel chipset to protect the developer's design investments as a long term availability solution. The UL865 features VQFN packaging that is fully pad-level compatible with its 2G companion, the GL865-DUAL V3. Key Benefits. [See More]

  • Features: RoHS
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: 3G Standard
  • Supply Voltage: Other; 3.8 VDC
LTE Module -- LE910 SERIES
from Telit IoT Solutions, Inc.

The LE910 introduces the next generation of Telit LTE modules. It is essentially two high-speed cellular modules in one. An LTE 3GPP Release 9 module delivering data rates of 100Mbps downlink and 50Mbps uplink and an HSPA+ module delivering up to 42Mbps downlink and 5.76Mbps uplink rates. The LE910... [See More]

  • Features: RoHS
  • Interface: DVI/DAC/ADC/GPIO
  • Technology: 4G Standard
  • Supply Voltage: Other; 3.8 VDC
LTE Module -- LE910 V2
from Telit IoT Solutions, Inc.

The LE910 V2 introduces the next generation of LTE modules. An LTE 3GPP Release 9 module delivering data rates of 150 Mbps downlink and 50 Mbps uplink. The LE910 V2 is a single-mode LTE module, with no fallback to 3G and 2G. networks: it is the perfect optimized solution for regions with high 4G... [See More]

  • Features: RoHS
  • Interface: UART; USB
  • Technology: 4G Standard
  • Supply Voltage: 1.8V; 3V
Ruggedized 3G Module -- UE910-EU V2 AUTO
from Telit IoT Solutions, Inc.

The UE910-EU V2 AUTO is the new ruggedized variant of the UE910-V2 family designed for use in the most demanding of automotive applications and manufactured under ISO TS16949 specification. The UE910 V2 product family is a member of the Telit x910 family. It offers an HSDPA module with dual-band in... [See More]

  • Features: RoHS
  • Interface: AAI/DVI/DAC/ADC/GPIO
  • Technology: 3G Standard
  • Supply Voltage: Other; 3.8 VDC
UMTS HSPA Terminal -- UE910 SERIES
from Telit IoT Solutions, Inc.

The UE910 is an HSPA 7.2 Mbps technology member of the xE910 family. The UE910 series includes low-cost, dual-band 3.5G variants offered in the xE910 LGA unified form factor positioned for global applications not requiring global coverage, particularly for those designated fixed-wireless such as... [See More]

  • Features: RoHS
  • Interface: RS232
  • Technology: UMTS
  • Supply Voltage: Other; 3.8 VDC