HSOP LCD Drivers

2 Results
White LED Driver for large LCD Panels (DCDC Converter type) -- BD93941FP
from ROHM Semiconductor USA, LLC

BD93941FP is a high efficiency driver for white LEDs and designed for large LCDs. These ICs are built-in a boost DCDC converters that employ an array of LEDs as the light source. BD93941FP has some protect function against fault conditions, such as the over-voltage protection (OVP), the over current... [See More]

  • Package Type: HSOP; HSOP20
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 35
  • Features: RoHS
White LED driver for medium sized and large sized LCD back light -- BD9470AFM
from ROHM Semiconductor USA, LLC

BD9470AFM is high efficiency driver for white LED. They are designed for large sized LCD. BD9470AFM is built-in DCDC converter that supply appropriate voltage for light source. BD9470AFM is also built-in protection function for abnormal state such as OVP: over voltage protection, OCP: over current... [See More]

  • Package Type: HSOP; HSOP-M28
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 35
  • Features: RoHS