VQFP LCD Drivers

5 Results
Low Duty LCD Segment Driver for Automotive application -- BU91520KV-M
from ROHM Semiconductor USA, LLC

BU91520KV-M is a 1/4 or 1/3duty general-purpose LCD driver that can be used for automotive applications and can drive up to 276 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can... [See More]

  • Package Type: VQFP; VQFP80
  • Operating Temperature: -40 to 105
  • Supply Voltage: 2.7V; Other; 6
  • Features: RoHS
Low Duty LCD Segment Driver for Automotive application -- BU91520KV-M
from ROHM Semiconductor GmbH

BU91520KV-M is a 1/4 or 1/3duty general-purpose LCD driver that can be used for automotive applications and can drive up to 276 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can... [See More]

  • Package Type: VQFP; VQFP80
  • Operating Temperature: -40 to 105
  • Supply Voltage: 2.7V; Other; 6
  • Features: RoHS
Low Duty LCD Segment Driver for Automotive application -- BU91799KV-M
from ROHM Semiconductor USA, LLC

BU91799KV-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 200 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support... [See More]

  • Package Type: VQFP; VQFP64
  • Operating Temperature: -40 to 105
  • Supply Voltage: 2.5V; Other; 6
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97501KV
from ROHM Semiconductor GmbH

BU97501KV is a 1/4 or 1/3 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 204 LCD Segments. It can support up to 4 general-purpose outputs to control LED devices. It can also support key a scan function that detects a maximum of 30 key... [See More]

  • Package Type: VQFP; VQFP64
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.7V; Other; 6
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9795BKV
from ROHM Semiconductor GmbH

BU9795BKV are a 1/4 Duty General-purpose LCD driver that can be used for consumer / battery operated products.BU9795BKV can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Package Type: VQFP; VQFP48C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.5V; Other; 5.5
  • Features: RoHS