SSOP LCD Drivers

28 Results
LC75814VS-TLM-E [LC75814VS-TLM-E from onsemi]
from Rochester Electronics

LCD Driver, 1/4 Duty, General-Purpose [See More]

  • Package Type: SOP; SSOP; TSSOP; TSSOP24
  • Features: RoHS
Low Duty LCD Segment Driver for Automotive application -- BU91600FV-M
from ROHM Semiconductor GmbH

BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency... [See More]

  • Package Type: SSOP; SSOP-B40
  • Operating Temperature: -40 to 105
  • Supply Voltage: 2.7V; Other; 6
  • Features: RoHS
Low Duty LCD Segment Driver for Automotive application -- BU91600FV-M
from ROHM Semiconductor USA, LLC

BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency... [See More]

  • Package Type: SSOP; SSOP-B40
  • Operating Temperature: -40 to 105
  • Supply Voltage: 2.7V; Other; 6
  • Features: RoHS
Display Drivers -- AN32183A-VF [AN32183A-VF from Panasonic]
from Quarktwin Technology Ltd.

LED Driver 24-SOP [See More]

  • Package Type: SOP; SSOP; 24-LSSOP (0.240\", 6.00mm Width)
  • Operating Temperature: -30 to 85
  • Supply Voltage: Other; 3.1V ~ 5.5V
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9796AFS
from ROHM Semiconductor GmbH

BU9796AFS is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 80 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Package Type: SSOP; SSOP-A32
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.5V; Other; 5.5
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9796AFS
from ROHM Semiconductor USA, LLC

BU9796AFS is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 80 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Package Type: SSOP; SSOP-A32
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.5V; Other; 5.5
  • Features: RoHS
Nixie Tube Driver/LED Driver >> LCD Drivers -- HT1621B [HT1621B from Holtek Semiconductor, Inc.]
from LCSC Electronics Technology (HK) Limited

60uA 2.4V~5.2V SSOP-48-300mil LCD Drivers ROHS [See More]

  • Package Type: SSOP
  • Features: RoHS
  • Operating Temperature: -25 to 75
Display Drivers -- AS1115-BSST [AS1115-BSST from ams-OSRAM AG]
from Quarktwin Technology Ltd.

LED Driver 24-QSOP [See More]

  • Package Type: SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Features: RoHS
White LED Driver for large LCD Panels (DCDC Converter type) -- BD9483FV
from ROHM Semiconductor USA, LLC

BD9483FV is a high efficiency driver for white LEDs and designed for large LCDs. This IC is built-in 2ch boost DCDC converters that employ an array of LEDs as the light source. BD9483FV has some protect function against fault conditions, such as the over-voltage protection (OVP),the over current... [See More]

  • Package Type: SSOP; SSOP-B24
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 11
  • Features: RoHS
Display Drivers -- AS1130-BSST [AS1130-BSST from ams-OSRAM AG]
from Quarktwin Technology Ltd.

LED Driver 28-SSOP [See More]

  • Package Type: SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Features: RoHS
Nixie Tube Driver/LED Driver >> LCD Drivers -- TM1621B [TM1621B from Shenzhen Titan Micro Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

60uA 4 线 串 行 接 口 2.4V~5.2V SSOP-48-300mil LCD Drivers ROHS [See More]

  • Package Type: SSOP
  • Features: RoHS
  • Operating Temperature: -25 to 75
Display Drivers -- AS1130-BTST [AS1130-BTST from ams-OSRAM AG]
from Quarktwin Technology Ltd.

LED Driver 28-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Features: RoHS
Display Drivers -- BU91600FV-ME2 [BU91600FV-ME2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

LCD Driver 40-SSOP-B [See More]

  • Package Type: SOP; SSOP; 40-SSOP (0.213\", 5.40mm Width)
  • Operating Temperature: -40 to 105
  • Supply Voltage: Other; 2.7V ~ 6V
  • Features: RoHS
Nixie Tube Driver/LED Driver >> LCD Drivers -- TPS65105PWPR [TPS65105PWPR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2.7V~5.8V HTSSOP-24-EP LCD Drivers ROHS [See More]

  • Package Type: SSOP; TSSOP
  • Features: RoHS
  • Operating Temperature: -40 to 85
Display Drivers -- BU97601FV-ME2 [BU97601FV-ME2 from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

LCD Driver 40-SSOPB [See More]

  • Package Type: SOP; SSOP; 40-SSOP (0.213\", 5.40mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.7V ~ 6V
  • Features: RoHS
Display Drivers -- CD4054BPW [CD4054BPW from Texas Instruments]
from Quarktwin Technology Ltd.

LCD Driver 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -55 to 125
  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Features: RoHS
Display Drivers -- CD74HC4511PW [CD74HC4511PW from Texas Instruments]
from Quarktwin Technology Ltd.

LED Driver 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -55 to 125
  • Supply Voltage: Other; 2V ~ 6V
  • Features: RoHS
Display Drivers -- EL5000AERZ [EL5000AERZ from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

LCD Driver 16-TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -20 to 85
  • Supply Voltage: Other; 3.3V
  • Features: RoHS
Display Drivers -- ISL6882IAZ [ISL6882IAZ from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

CCFL - Cold Cathode Fluorescent Lamp Driver 20-QSOP [See More]

  • Package Type: SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width)
  • Features: RoHS
Display Drivers -- ISL6884IAZ [ISL6884IAZ from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

CCFL - Cold Cathode Fluorescent Lamp Driver 20-SSOP [See More]

  • Package Type: SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 4.5V ~ 5.5V
  • Features: RoHS
Display Drivers -- ISL6884IAZ [ISL6884IAZ from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

CCFL - Cold Cathode Fluorescent Lamp Driver 20-SSOP [See More]

  • Package Type: SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 4.5V ~ 5.5V
  • Features: RoHS
Display Drivers -- LC74772V-9015-E [LC74772V-9015-E from onsemi]
from Quarktwin Technology Ltd.

LCD Driver 24-SSOP [See More]

  • Package Type: SOP; SSOP; 24-LSSOP (0.220\", 5.60mm Width)
  • Operating Temperature: -30 to 70
  • Supply Voltage: Other; 2.7V ~ 5.5V
  • Features: RoHS
Display Drivers -- LC75814V-MPB-E [LC75814V-MPB-E from onsemi]
from Quarktwin Technology Ltd.

LCD Driver 30-SSOP [See More]

  • Package Type: SOP; SSOP; 30-LSSOP (0.220\", 5.60mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.7V ~ 6V
  • Features: RoHS
Display Drivers -- LC75814VS-MPB-E [LC75814VS-MPB-E from Panasonic]
from Quarktwin Technology Ltd.

LCD Driver 30-SSOP [See More]

  • Package Type: SOP; SSOP; 30-LSSOP (0.220\", 5.60mm Width)
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other; 2.7V ~ 6V
  • Features: RoHS
Display Drivers -- ML9272MBZ03A [ML9272MBZ03A from ROHM Semiconductor USA, LLC]
from Quarktwin Technology Ltd.

Vacuum Fluorescent (VF) Driver 60-SSOP [See More]

  • Package Type: SOP; SSOP; 60-BSSOP (0.551\", 14.00mm Width)
  • Operating Temperature: -40 to 105
  • Supply Voltage: 3.6V; Other; 3V ~ 3.6V, 4.5V ~ 5.5V
  • Features: RoHS