1.8 V LCD Drivers

24 Results
Low Duty LCD Segment Drivers -- BU97930MUV
from ROHM Semiconductor GmbH

BU97930MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VQFN040V6060
  • Operating Temperature: -40 to 85
  • Features: RoHS
LCD Controller -- CP2400
from Silicon Labs

Features. Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package). Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package). Ultra Low Power Mode w/ LCD ( <1.7 μA typical). General purpose RAM expands the memory available to host controller. Two... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: TQFP; QFNL
  • Operating Temperature: -40 to 85
  • Pins: 48
Display Drivers -- CD4054BE
from Quarktwin Technology Ltd.

LCD Driver 16-PDIP [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97930MUV
from ROHM Semiconductor USA, LLC

BU97930MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VQFN040V6060
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97931FV
from ROHM Semiconductor GmbH

BU97931FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 112 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: SSOP; SSOP-B40
  • Operating Temperature: -40 to 85
  • Features: RoHS
Display Drivers -- CD4054BE [CD4054BE from Texas Instruments]
from Quarktwin Technology Ltd.

LCD Driver 16-PDIP [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: DIP; 16-DIP (0.300\", 7.62mm)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97931FV
from ROHM Semiconductor USA, LLC

BU97931FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 112 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: SSOP; SSOP-B40
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97981GU
from ROHM Semiconductor GmbH

BU97981GU is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VBGA064T050A
  • Operating Temperature: -30 to 75
  • Features: RoHS
Display Drivers -- CD4054BM [CD4054BM from Texas Instruments]
from Quarktwin Technology Ltd.

LCD Driver 16-SOIC [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97981GU
from ROHM Semiconductor USA, LLC

BU97981GU is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VBGA064T050A
  • Operating Temperature: -30 to 75
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97981KV
from ROHM Semiconductor GmbH

BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VQFP; VQFP64
  • Operating Temperature: -30 to 75
  • Features: RoHS
Display Drivers -- CD4054BNSR [CD4054BNSR from Texas Instruments]
from Quarktwin Technology Ltd.

LCD Driver 16-SO [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: SOIC; 16-SOIC (0.209\", 5.30mm Width)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97981KV
from ROHM Semiconductor USA, LLC

BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VQFP; VQFP64
  • Operating Temperature: -30 to 75
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97981MUV
from ROHM Semiconductor GmbH

BU97981MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 168 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VQFN56AV8080
  • Operating Temperature: -30 to 75
  • Features: RoHS
Display Drivers -- CD4054BPW [CD4054BPW from Texas Instruments]
from Quarktwin Technology Ltd.

LCD Driver 16-TSSOP [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97981MUV
from ROHM Semiconductor USA, LLC

BU97981MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 168 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]

  • Supply Voltage: 1.8V; 3.6V
  • Package Type: VQFN56AV8080
  • Operating Temperature: -30 to 75
  • Features: RoHS
Display Drivers -- CD4056BF3A [CD4056BF3A from Texas Instruments]
from Quarktwin Technology Ltd.

LCD Driver 16-CDIP [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Display Drivers -- LM2426TE/NOPB [LM2426TE/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

CRT Driver TO-220-11 [See More]

  • Supply Voltage: 1.8V; Other; 130V ~ 180V
  • Features: RoHS
  • Package Type: TO-220-11 (Formed Leads)
Display Drivers -- MC14511BDG [MC14511BDG from onsemi]
from Quarktwin Technology Ltd.

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOIC [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: SOIC; 16-SOIC (0.154\", 3.90mm Width)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Display Drivers -- MC14511BDWR2 [MC14511BDWR2 from onsemi]
from Quarktwin Technology Ltd.

Driver 16-SOIC [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: SOIC; 16-SOIC (0.295\", 7.50mm Width)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Display Drivers -- MC14511BF [MC14511BF from onsemi]
from Quarktwin Technology Ltd.

LED, LCD, Vacuum Fluorescent (VF) Driver 16-SOEIAJ [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: SOIC; 16-SOIC (0.209\", 5.30mm Width)
  • Operating Temperature: -55 to 125
  • Features: RoHS
Display Drivers -- MC14513BCPG [MC14513BCPG from onsemi]
from Quarktwin Technology Ltd.

Driver 18-PDIP [See More]

  • Supply Voltage: 1.8V; Other; 3V ~ 18V
  • Package Type: DIP; 18-DIP (0.300\", 7.62mm)
  • Operating Temperature: -55 to 125
  • Features: RoHS