3.6V LCD Drivers
from Acme Chip Technology Co., Limited
SEGMENT LCD DRIVER, ULTRA-LOW PO [See More]
- Supply Voltage: 3.6V; Other
from ROHM Semiconductor GmbH
BU97930MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VQFN040V6060
- Operating Temperature: -40 to 85
- Features: RoHS
from Silicon Labs
Features. Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package). Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package). Ultra Low Power Mode w/ LCD ( <1.7 μA typical). General purpose RAM expands the memory available to host controller. Two... [See More]
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Package Type: TQFP; QFNL
- Operating Temperature: -40 to 85
- Pins: 48
from Quarktwin Technology Ltd.
LED Driver 24-BGA (3x3) [See More]
- Supply Voltage: 3.6V; Other; 3.1V ~ 3.6V
- Package Type: BGA; 24-VFBGA
- Operating Temperature: -30 to 85
- Features: RoHS
from ROHM Semiconductor USA, LLC
BU97930MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VQFN040V6060
- Operating Temperature: -40 to 85
- Features: RoHS
from ROHM Semiconductor GmbH
BU97931FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 112 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: SSOP; SSOP-B40
- Operating Temperature: -40 to 85
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver VQFN040V6060 [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: 40-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Features: RoHS
from ROHM Semiconductor USA, LLC
BU97931FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 112 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: SSOP; SSOP-B40
- Operating Temperature: -40 to 85
- Features: RoHS
from ROHM Semiconductor GmbH
BU97981GU is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VBGA064T050A
- Operating Temperature: -30 to 75
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 40-SSOP-B [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: SOP; SSOP; 40-SSOP (0.213\", 5.40mm Width)
- Operating Temperature: -40 to 85
- Features: RoHS
from ROHM Semiconductor USA, LLC
BU97981GU is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VBGA064T050A
- Operating Temperature: -30 to 75
- Features: RoHS
from ROHM Semiconductor GmbH
BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VQFP; VQFP64
- Operating Temperature: -30 to 75
- Features: RoHS
from Quarktwin Technology Ltd.
LCD, LED Driver VBGA064T050A [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: BGA; 64-TFBGA
- Operating Temperature: -30 to 75
- Features: RoHS
from ROHM Semiconductor USA, LLC
BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VQFP; VQFP64
- Operating Temperature: -30 to 75
- Features: RoHS
from ROHM Semiconductor GmbH
BU97981MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 168 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VQFN56AV8080
- Operating Temperature: -30 to 75
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 64-VQFP (10x10) [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: QFP; LQFP; 64-LQFP
- Operating Temperature: -30 to 75
- Features: RoHS
from ROHM Semiconductor USA, LLC
BU97981MUV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 168 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It... [See More]
- Supply Voltage: 1.8V; 3.6V
- Package Type: VQFN56AV8080
- Operating Temperature: -30 to 75
- Features: RoHS
from Quarktwin Technology Ltd.
LCD, LED Driver VQFN56AV8080 [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: 56-VFQFN Exposed Pad
- Operating Temperature: -30 to 75
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 63-VBGA [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: BGA; 63-VFBGA
- Operating Temperature: -30 to 75
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 48-QFN (7x7) [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: 48-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 48-TQFP (7x7) [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: QFP; TQFP; 48-TQFP
- Operating Temperature: -40 to 85
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 32-QFN (5x5) [See More]
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Package Type: 32-VFQFN Exposed Pad
- Operating Temperature: -40 to 85
- Features: RoHS
from Quarktwin Technology Ltd.
LED Driver 44-MQFP (10x10) [See More]
- Supply Voltage: 3.6V; Other; 3V ~ 3.6V
- Package Type: QFP; 44-QFP
- Operating Temperature: -25 to 85
- Features: RoHS
from Quarktwin Technology Ltd.
LED Driver 44-MQFP (10x10) [See More]
- Supply Voltage: 3.6V; Other; 3V ~ 3.6V
- Package Type: QFP; 44-QFP
- Operating Temperature: -25 to 85
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 96-FBGA (6x6) [See More]
- Supply Voltage: 3.6V; Other; 1.7V ~ 3.6V
- Package Type: BGA; 96-TFBGA
- Operating Temperature: -40 to 85
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 100-TQFP (14x14) [See More]
- Supply Voltage: 3.6V; Other; 2.6V ~ 3.6V
- Package Type: QFP; TQFP; 100-TQFP
- Operating Temperature: -40 to 85
- Features: RoHS