TSSOP LCD Drivers
from Rochester Electronics
LCD Driver, 1/4 Duty, General-Purpose [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP24
- Features: RoHS
from ROHM Semiconductor GmbH
BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 148 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency... [See More]
- Package Type: TSSOP; TSSOP-C48V
- Operating Temperature: -40 to 105
- Supply Voltage: 2.7V; Other; 6
- Features: RoHS
from ROHM Semiconductor USA, LLC
BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 148 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency... [See More]
- Package Type: TSSOP; TSSOP-C48V
- Operating Temperature: -40 to 105
- Supply Voltage: 2.7V; Other; 6
- Features: RoHS
from LCSC Electronics Technology (HK) Limited
HTSSOP-24-EP LCD Drivers ROHS [See More]
- Package Type: SSOP; TSSOP
- Features: RoHS
from Quarktwin Technology Ltd.
LED Driver 28-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.7V ~ 5.5V
- Features: RoHS
from LCSC Electronics Technology (HK) Limited
2.7V~5.8V HTSSOP-24-EP LCD Drivers ROHS [See More]
- Package Type: SSOP; TSSOP
- Features: RoHS
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
LCD Driver 16-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -55 to 125
- Supply Voltage: 1.8V; Other; 3V ~ 18V
- Features: RoHS
from Quarktwin Technology Ltd.
LED Driver 16-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -55 to 125
- Supply Voltage: Other; 2V ~ 6V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 16-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -20 to 85
- Supply Voltage: Other; 3.3V
- Features: RoHS