TQFP LCD Drivers
from Rochester Electronics
Dot Matrix LCD Driver, CMOS [See More]
- Package Type: QFP; TQFP; TQFP100
- Features: RoHS
from Rochester Electronics
LCD Display Driver [See More]
- Package Type: QFP; TQFP; HTQFP64
- Features: RoHS
from ROHM Semiconductor GmbH
BU97530KVT is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 445 LCD Segments. It can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less... [See More]
- Package Type: TQFP; TQFP100V
- Operating Temperature: -40 to 85
- Supply Voltage: 2.7V; Other; 6
- Features: RoHS
from ROHM Semiconductor USA, LLC
BU97530KVT is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 445 LCD Segments. It can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less... [See More]
- Package Type: TQFP; TQFP100V
- Operating Temperature: -40 to 85
- Supply Voltage: 2.7V; Other; 6
- Features: RoHS
from Silicon Labs
Features. Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package). Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package). Ultra Low Power Mode w/ LCD ( <1.7 μA typical). General purpose RAM expands the memory available to host controller. Two... [See More]
- Package Type: TQFP; QFNL
- Operating Temperature: -40 to 85
- Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Pins: 48
from Quarktwin Technology Ltd.
LCD Driver 48-TQFP [See More]
- Package Type: QFP; TQFP; 48-TQFP
- Operating Temperature: 0 to 70
- Supply Voltage: Other; 7V ~ 14V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 100-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.7V ~ 6V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD, LED Driver 100-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.7V ~ 6V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 48-TQFP (7x7) [See More]
- Package Type: QFP; TQFP; 48-TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other; 1.8V ~ 3.6V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 100-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3V ~ 5.5V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 120-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 120-TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 3.15V ~ 3.45V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 100-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.7V ~ 6V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 100-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.7V ~ 6V
- Features: RoHS
from Quarktwin Technology Ltd.
Driver 100-TQFP (14x14) [See More]
- Package Type: QFP; TQFP; 100-TQFP
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 80-TQFP (12x12) [See More]
- Package Type: QFP; TQFP; 80-TQFP
- Operating Temperature: -40 to 105
- Supply Voltage: Other; 3V ~ 5.5V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 48-TQFP (7x7) [See More]
- Package Type: QFP; TQFP; 48-TQFP
- Operating Temperature: -40 to 105
- Supply Voltage: 3.6V; Other; 2.7V ~ 3.6V, 4.5V ~ 5.5V
- Features: RoHS
from Quarktwin Technology Ltd.
LCD Driver 64-TQFP (10x10) [See More]
- Package Type: QFP; TQFP; 64-TQFP
- Operating Temperature: -40 to 95
- Supply Voltage: Other; 1.8V ~ 5.5V
- Features: RoHS