2.5 V LCD Drivers

17 Results
Low Duty LCD Segment Driver for Automotive Application -- BU91796BMUF-M
from ROHM Semiconductor GmbH

BU91796BMUF-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 80 LCD Segments. It can support operating temperature of up to +105 ℃ and qualified for AEC-Q100 Grade 2, as required for automotive applications. Wettable flank QFN package... [See More]

  • Supply Voltage: 2.5V; Other; 6
  • Package Type: VQFN32FBV050 (Wettable Flank)
  • Operating Temperature: -40 to 105
  • Features: RoHS
Low Duty LCD Segment Driver -- BU9795BGUW
from ROHM Semiconductor USA, LLC

BU9795BGUW is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 124 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small BGA... [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: VBGA049W040A
  • Operating Temperature: -40 to 85
  • Features: RoHS
LCD Controller -- CP2400
from Silicon Labs

Features. Controls up to 128 segments (48-pin packages) or 64 segments (32-pin package). Expands GPIO count by up to 36 pins (48-pin packages) or 20 pins (32-pin package). Ultra Low Power Mode w/ LCD ( <1.7 μA typical). General purpose RAM expands the memory available to host controller. Two... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Package Type: TQFP; QFNL
  • Operating Temperature: -40 to 85
  • Pins: 48
Display Drivers -- LM3915N-1 [LM3915N-1 from Texas Instruments]
from Quarktwin Technology Ltd.

LED, LCD, Vacuum Fluorescent (VF) Driver 18-DIP [See More]

  • Supply Voltage: 2.5V; Other; 3V ~ 25V
  • Package Type: DIP; 18-DIP (0.300\", 7.62mm)
  • Operating Temperature: 0 to 70
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9794AKV
from ROHM Semiconductor GmbH

BU9794AKV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 200 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: VQFP; VQFP64
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Driver for Automotive application -- BU91799KV-M
from ROHM Semiconductor USA, LLC

BU91799KV-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 200 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support... [See More]

  • Supply Voltage: 2.5V; Other; 6
  • Package Type: VQFP; VQFP64
  • Operating Temperature: -40 to 105
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97950AFUV
from ROHM Semiconductor GmbH

BU97950AFUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 280 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can... [See More]

  • Supply Voltage: 2.5V; Other; 6
  • Package Type: TSSOP; TSSOP-C48V
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9795AFV
from ROHM Semiconductor USA, LLC

BU9795AFV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: SSOP; SSOP-B40
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9795AFV
from ROHM Semiconductor GmbH

BU9795AFV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: SSOP; SSOP-B40
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9796AFS
from ROHM Semiconductor USA, LLC

BU9796AFS is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 80 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: SSOP; SSOP-A32
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9795BKV
from ROHM Semiconductor GmbH

BU9795BKV are a 1/4 Duty General-purpose LCD driver that can be used for consumer / battery operated products.BU9795BKV can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: VQFP; VQFP48C
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9796AMUV
from ROHM Semiconductor USA, LLC

BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN... [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: VQFN024V4040
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9795ZKS2
from ROHM Semiconductor GmbH

BU9795ZKS2 is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: SQFP-T52
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers for Automotive applications -- BU9797FUV-M
from ROHM Semiconductor USA, LLC

BU9797FUV-M is a 1/4 duty general-purpose LCD driver that can be used for automotive applications and can drive up to 144 LCD Segments.This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving.It has integrated... [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: TSSOP; TSSOP-C48V
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU97960MUV
from ROHM Semiconductor GmbH

BU97960MUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 120 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can... [See More]

  • Supply Voltage: 2.5V; Other; 6
  • Package Type: VQFN028V5050
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9796AFS
from ROHM Semiconductor GmbH

BU9796AFS is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 80 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: SSOP; SSOP-A32
  • Operating Temperature: -40 to 85
  • Features: RoHS
Low Duty LCD Segment Drivers -- BU9796AMUV
from ROHM Semiconductor GmbH

BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN... [See More]

  • Supply Voltage: 2.5V; Other; 5.5
  • Package Type: VQFN024V4040
  • Operating Temperature: -40 to 85
  • Features: RoHS