Automotive / Transportation Aramid Fibers and Fabrics

5 Results
Kevlar® Para-aramid Fiber
from Toray Industries (America), Inc.

Kevlar ® had its first commercial production by E. I. du Pont de Nemours and Company in 1974 and is currently manufactured and marketed in Japan by Du Pont-Toray Co., Ltd. Kevlar ® features not only excellent strength and high modulus, but also outstanding resistance to impact and heat. [See More]

  • Applications: Apparel; Architectural or Construction; Automotive / Transportation; Home; Electrical
  • Features: Weather Resistant
Spunlace Nonwoven Fabrics -- Nomex® and Kevlar®
from Bondex, Inc.

Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]

  • Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
  • Type: Carded or Needlepunched
  • Type: Nonwoven; Wet-laid or Air-laid; Spunbond or Meltblown
  • Material: Coated / Sized (optional feature)
Kevlar® -- 29
from DuPont™ Kevlar®

The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Fiber Denier: 3000.0
  • Type: Strands or Multi-filaments
  • Use Temperature: -320 to 350
Thermal Bonded Nonwoven Fabrics
from Bondex, Inc.

Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
  • Material: Coated / Sized (optional feature)
  • Type: Nonwoven
  • Thickness: 0.0006 to 0.0200
Kevlar® -- 29 AP
from DuPont™ Kevlar®

DuPont ™ Kevlar ® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have... [See More]

  • Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
  • Fiber Denier: 750.0
  • Type: Strands or Multi-filaments
  • Use Temperature: -320 to 350