Hydroentanglement Aramid Fibers and Fabrics

3 Results
NOMEX® Medium Density Paper 300 Series -- 356
from DuPont™ Nomex® Energy Solutions

he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]

  • Features: Hydroentanglement; ChemRes; Dielectric Insulation; Absorbant
  • Type: Sleeving or Wraps
  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0200
Spunlace Nonwoven Fabrics -- Nomex® and Kevlar®
from Bondex, Inc.

Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]

  • Features: Hydroentanglement
  • Type: Carded or Needlepunched
  • Type: Nonwoven; Wet-laid or Air-laid; Spunbond or Meltblown
  • Material: Coated / Sized (optional feature)
NOMEX® Spunlaced Fabric Type E88C -- 309B
from DuPont™ Nomex® Energy Solutions

NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]

  • Features: Hydroentanglement; ChemRes; Dielectric Insulation; Absorbant
  • Type: Sleeving or Wraps
  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0020