Industrial OEM Aramid Fibers and Fabrics
from Bondex, Inc.
Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]
- Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
- Type: Carded or Needlepunched
- Type: Nonwoven; Wet-laid or Air-laid; Spunbond or Meltblown
- Material: Coated / Sized (optional feature)
from DuPont™ Kevlar®
The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
- Fiber Denier: 3000.0
- Type: Strands or Multi-filaments
- Use Temperature: -320 to 350
from DuPont™ Kevlar®
DuPont ™ Kevlar ® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
- Fiber Denier: 750.0
- Type: Strands or Multi-filaments
- Use Temperature: -320 to 350