Electrical / Electronics Aramid Fibers and Fabrics
from BRIM Electronics, Inc.
Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomex* provides almost as high an operating temperature as PTFE impregnated fiberglass lacing tape, but is lighter in weight and is less friable than fiberglass. Will not cut or damage item tied. [See More]
- Applications: Electrical
- Thickness: 0.0120 to 0.0140
- Type: Rope or Cordage
- Width / OD: 0.08 to 0.11
from DuPont™ Nomex® Energy Solutions
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]
- Applications: Electrical; Rotating Machines Operating in Medium and High Voltage Applications, Special Fire Requirements
- Type: Sleeving or Wraps
- Type: Nonwoven; Spunbond or Meltblown
- Thickness: 0.0031 to 0.0098
from Bondex, Inc.
Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
- Material: Coated / Sized (optional feature)
- Type: Nonwoven
- Thickness: 0.0006 to 0.0200
from Toray Industries (America), Inc.
Kevlar ® had its first commercial production by E. I. du Pont de Nemours and Company in 1974 and is currently manufactured and marketed in Japan by Du Pont-Toray Co., Ltd. Kevlar ® features not only excellent strength and high modulus, but also outstanding resistance to impact and heat. [See More]
- Applications: Apparel; Architectural or Construction; Automotive / Transportation; Home; Electrical
- Features: Weather Resistant
from DuPont™ Kevlar®
The original family of product types of Kevlar ® having similar tensile properties and with many deniers and finishes, these yarns are used in ballistic applications, ropes and cables, protective apparel such as cut-resistant gloves, in life protection uses such as helmets, vehicular armoring... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
- Fiber Denier: 3000.0
- Type: Strands or Multi-filaments
- Use Temperature: -320 to 350
from DuPont™ Nomex® Energy Solutions
he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]
- Applications: Electrical; Motor Phase Insulation
- Type: Sleeving or Wraps
- Type: Nonwoven; Spunbond or Meltblown
- Thickness: 0.0200
from DuPont™ Kevlar®
DuPont ™ Kevlar ® brand fiber earned a worldwide reputation for helping dramatically improve the performance of a wide variety of consumer and industrial products - from hoses, ropes and cables to gloves, bullet-resistant vests and helmets and sporting goods. Now, our scientists have... [See More]
- Applications: Aerospace; Apparel; Architectural or Construction; Automotive / Transportation; Electrical; Impact Absorption or Bulletproof; Fire; OEM; Marine
- Fiber Denier: 750.0
- Type: Strands or Multi-filaments
- Use Temperature: -320 to 350
from DuPont™ Nomex® Energy Solutions
NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]
- Applications: Electrical; Motor Phase Insulation
- Type: Sleeving or Wraps
- Type: Nonwoven; Spunbond or Meltblown
- Thickness: 0.0020