Sleeving / Wrap Aramid Fibers and Fabrics
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0310 to 0.2500
- Type: Woven; Knitted
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0600 to 0.1250
- Type: Woven; Knitted
- Width / OD: 0.06 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Braided; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0620 to 0.1250
- Type: Woven; Knitted
- Width / OD: 0.12 to 60.00
from DuPont™ Nomex® Energy Solutions
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]
- Type: Sleeving or Wraps
- Thickness: 0.0031 to 0.0098
- Type: Nonwoven; Spunbond or Meltblown
- Use Temperature: 482
from DuPont™ Nomex® Energy Solutions
Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional... [See More]
- Type: Sleeving or Wraps
- Thickness: 0.0030 to 0.0070
- Type: Nonwoven; Spunbond or Meltblown
- Features: Dielectric Insulation
from DuPont™ Nomex® Energy Solutions
he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]
- Type: Sleeving or Wraps
- Thickness: 0.0200
- Type: Nonwoven; Spunbond or Meltblown
- Applications: Electrical; Motor Phase Insulation
from DuPont™ Nomex® Energy Solutions
NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]
- Type: Sleeving or Wraps
- Thickness: 0.0020
- Type: Nonwoven; Spunbond or Meltblown
- Fabric Weight: 32.2