Chemical Process Aramid Fibers and Fabrics
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
- Type: Woven; Knitted
- Thickness: 0.0310 to 0.2500
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Applications: Chemical; Fire; Gasket, Insulation
- Type: Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
- Type: Woven; Knitted
- Thickness: 0.0600 to 0.1250
from Bondex, Inc.
Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]
- Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
- Type: Carded or Needlepunched
- Type: Nonwoven; Wet-laid or Air-laid; Spunbond or Meltblown
- Material: Coated / Sized (optional feature)
from Bondex, Inc.
Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]
- Applications: Aerospace; Automotive / Transportation; Chemical; Electrical; Medical
- Material: Coated / Sized (optional feature)
- Type: Nonwoven
- Thickness: 0.0006 to 0.0200