Nonwoven Product Aramid Fibers and Fabrics

6 Results
NOMEX® 818 Paper 800 Series -- 818
from DuPont™ Nomex® Energy Solutions

Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]

  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0031 to 0.0098
  • Type: Sleeving or Wraps
  • Use Temperature: 482
Spunlace Nonwoven Fabrics -- Nomex® and Kevlar®
from Bondex, Inc.

Bondex was selected by DuPont ™ to offer a line of products which meet the specifications of E88, E88C and Z11, identified by Bondex product codes as shown below. Additionally, we invite customers of DuPont ™ spunlace to challenge the Bondex team to develop custom solutions beyond these... [See More]

  • Type: Nonwoven; Wet-laid or Air-laid; Spunbond or Meltblown
  • Material: Coated / Sized (optional feature)
  • Type: Carded or Needlepunched
  • Applications: Aerospace; Apparel; Automotive / Transportation; Chemical; OEM
NOMEX® 910 Paper 900 Series
from DuPont™ Nomex® Energy Solutions

Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional... [See More]

  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0030 to 0.0070
  • Type: Sleeving or Wraps
  • Features: Dielectric Insulation
Thermal Bonded Nonwoven Fabrics
from Bondex, Inc.

Bondex has been producing state-of-the-art Thermal-bonded Nonwovens since 1997. Our Flat and Point-bonded materials are used extensively in business machines, electrical insulations substrates, filtration and separation composites and niche medical sector applications. Our capabilities include... [See More]

  • Type: Nonwoven
  • Thickness: 0.0006 to 0.0200
  • Material: Coated / Sized (optional feature)
  • Width / OD: 2.00 to 80.00
NOMEX® Medium Density Paper 300 Series -- 356
from DuPont™ Nomex® Energy Solutions

he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]

  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0200
  • Type: Sleeving or Wraps
  • Applications: Electrical; Motor Phase Insulation
NOMEX® Spunlaced Fabric Type E88C -- 309B
from DuPont™ Nomex® Energy Solutions

NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]

  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0020
  • Type: Sleeving or Wraps
  • Fabric Weight: 32.2