Electrical Insulation / Dielectric Aramid Fibers and Fabrics

4 Results
NOMEX® 818 Paper 800 Series -- 818
from DuPont™ Nomex® Energy Solutions

Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when... [See More]

  • Features: ChemRes; Dielectric Insulation; Absorbant
  • Type: Sleeving or Wraps
  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0031 to 0.0098
NOMEX® 910 Paper 900 Series
from DuPont™ Nomex® Energy Solutions

Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional... [See More]

  • Features: Dielectric Insulation
  • Type: Sleeving or Wraps
  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0030 to 0.0070
NOMEX® Medium Density Paper 300 Series -- 356
from DuPont™ Nomex® Energy Solutions

he DuPont ™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost... [See More]

  • Features: Hydroentanglement; ChemRes; Dielectric Insulation; Absorbant
  • Type: Sleeving or Wraps
  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0200
NOMEX® Spunlaced Fabric Type E88C -- 309B
from DuPont™ Nomex® Energy Solutions

NOMEX ® spunlaced fabrics are manufactured by DuPont using SONTARA ® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA ® spunlaced fabrics are... [See More]

  • Features: Hydroentanglement; ChemRes; Dielectric Insulation; Absorbant
  • Type: Sleeving or Wraps
  • Type: Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0020