Stainless Steel Honeycombs and Honeycomb Materials
1 Result
SSH Stainless Steel Honeycomb
from Plascore Incorporated
from Plascore Incorporated
SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance. • Flame resistance. •... [See More]
- Core Material: Metal; Stainless Steel
- Compressive Strength: 102 to 350
- Cell Size: 0.3750 to 0.5000
- Applications: Architectural / Construction; Automotive / Transportation; Explosion or Energy Absorption; Industrial OEM