GPIB / HPIB Power Quality Analyzers and Monitors
from Yokogawa Corporation of America
The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star ®, SPECpower and IEC62301 / EN50564 testing,... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Number of Channels: 2
- Phase: Single Phase
- Voltage Range: 15 to 600
from Yokogawa Corporation of America
The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still available, the... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 0 to 55
from Yokogawa Corporation of America
The WT1800E is a flexible and reliable power analyzer that guarantees power accuracy of 0.05% of reading plus 0.05% of range. It is capable of harmonics analysis up to the 500th order of a 50/60 Hz fundamental frequency. With up to 6 input channels, a wide range of display and analysis features, and... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 1 to 50
from Yokogawa Corporation of America
The WT500 Power Analyzer excels at single-phase and three-phase power measurements. Standard features include a color TFT display and USB interface for communications and memory. The instrument has a basic power accuracy of 0.1%, maximum inputs of 1000 V, 40 A and a measurement bandwidth of DC to... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 15 to 1000
- Phase: Single Phase
- Current Range: 0 to 40
from Yokogawa Corporation of America
The WT3000E provides engineers with a solution for testing and verifying product efficiency. The WT3000E is ideal for the design and testing of Solar Inverters, Motor Drives, Lighting Systems, Uninterruptible Power Supplies, Transformer Testing, Aircraft Power Systems, and other power conversion... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 15 to 1000
- Phase: Single Phase; Three Phase
- Current Range: 0 to 30
from Yokogawa Corporation of America
The PX8000 is the world's first precision power scope, bringing oscilloscope-style time-based measurement to the world of power analyzers. With up to four channels, it can perform standard multi-phase power measurements. These measurements exist alongside oscilloscope-specific features such as... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 5