USB Power Quality Analyzers and Monitors
from PCE Instruments / PCE Americas Inc.
The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage, current as well as peaks and harmonics up to 50º of the harmonic waveform. The... [See More]
- Data Interfaces: USB
- Voltage Range: 4 to 600
- Phase: Single Phase; Three Phase
- Current Range: 4 to 1500
from RS Components, Ltd.
Qoitech OTII-ARC-PRO DC Power Analyzer [See More]
- Data Interfaces: USB
- Power Quality Parameters: Voltage, Power, Current
- Electrical Parameters: AC Voltage; AC Current; Voltage, Power, Current
from Advantech
Advantech's BEMG-4110 is a fanless Energy Data Concentrator featuring an AMD Geode LX800 500MHz and rich interfaces (such as serial, USB and LAN). Installed with Advantech WinCE WebAccess, BEMG-4110 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and... [See More]
- Data Interfaces: RS232 / 485; USB
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active... [See More]
- Data Interfaces: RS232 / 485; USB
- Voltage Range: 50 to 600
- Phase: Single Phase
- Current Range: 3 to 1000
from RS Components, Ltd.
Fluke FLUKE-1775/FPC EU [See More]
- Data Interfaces: USB
- Electrical Parameters: AC Voltage; AC Current; Power, Voltage, Current
- Phase: Three Phase
- Power Quality Parameters: Power, Voltage, Current
from Advantech
Advantech 's BEMG-4220 is fanless Energy Data Concentrator that supports serial communication ports and several networking interfaces. Installed with Advantech 's WinCE WebAccess, BEMG-4220 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and... [See More]
- Data Interfaces: RS232 / 485; USB
from Sifam Tinsley UK
The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems. [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Current Range: 1 to 5
- Phase: Single Phase; Three Phase
- Electrical Parameters: AC Voltage; AC Current
from Tinsley Precision Instruments
NP40 power quality analyzer is the professional portable device to measure and analyze the power system quality, supply the harmonics analysis and power quality data analysis, also provide big memory for the data storage, which is used to make the long term logger measuring to power system. [See More]
- Data Interfaces: USB; LAN
- Number of Channels: 4
- Phase: Three Phase
- Voltage Range: 50 to 500
from GE Grid Solutions
Multilin P30 Phasor Data Concentrator. GE's series of Multilin P30 PDCs and PMU devices leverage the latest advances in synchrophasor and computing technologies available for the power industry to enable synchrophasor based wide area monitoring applications. Key Benefits. Reduce deployment and... [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Number of Channels: 40
- Phase: Three Phase
- Electrical Parameters: AC Voltage; AC Current; Frequency
from CAS DataLoggers
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]
- Data Interfaces: USB
- Voltage Range: 0 to 500
- Phase: Single Phase; Three Phase
- Electrical Parameters: AC Voltage
from Vitrek Corporation
Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Number of Channels: 4
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 0 to 1000
from CARLO GAVAZZI Automation Components
VMU-C EM is a modular system that records, monitors and transmits analog and digital signals from an industrial, commercial or residential installation with a specific focus on energy efficiency. The system includes a web server with a powerful and intuitive user interface to monitor data and set up... [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Frequency Range: 0 to 1000
- Phase: Single Phase; Three Phase
- Power Parameters: Wattage; VA; VAR
from Yokogawa Corporation of America
The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star ®, SPECpower and IEC62301 / EN50564 testing,... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Number of Channels: 2
- Phase: Single Phase
- Voltage Range: 15 to 600
from CAS DataLoggers
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four... [See More]
- Data Interfaces: USB
- Number of Channels: 3
- Phase: Single Phase; Three Phase
- Current Range: 5 to 3000
from Yokogawa Corporation of America
The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still available, the... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 0 to 55