VAR Power Quality Analyzers and Monitors

5 Results
Power Analyzer -- PCE-GPA 50
from PCE Instruments / PCE Americas Inc.

The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase... [See More]

  • Power Parameters: Wattage; VA; VAR
  • Voltage Range: 10 to 600
  • Phase: Single Phase; Three Phase
  • Current Range: 5 to 2000
Integrated Modular System to Monitor Conventional Energy -- VMU-C EM
from CARLO GAVAZZI Automation Components

VMU-C EM is a modular system that records, monitors and transmits analog and digital signals from an industrial, commercial or residential installation with a specific focus on energy efficiency. The system includes a web server with a powerful and intuitive user interface to monitor data and set up... [See More]

  • Power Parameters: Wattage; VA; VAR
  • Frequency Range: 0 to 1000
  • Phase: Single Phase; Three Phase
  • Power Quality Parameters: Total Harmonic Distortion (THD); Power Factor
On-Line Electric Motor Analyzer -- EMAX
from PdMA Corporation

The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]

  • Power Parameters: Wattage; VA; VAR
  • Number of Channels: 6
  • Phase: Three Phase
  • Voltage Range: 0 to 600
Advanced Power Quality Meter -- EPM 9900
from GE Grid Solutions

EPM 9900 Advanced Power Quality Meter. The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions... [See More]

  • Power Parameters: Wattage; VA; VAR
  • Voltage Range: 10 to 600
  • Phase: Three Phase
  • Electrical Parameters: AC Voltage; AC Current; Frequency
PA900 Precision Multi-Channel Harmonic Power Analyzer
from Vitrek Corporation

Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]

  • Power Parameters: Wattage; VA; VAR
  • Number of Channels: 4
  • Phase: Single Phase (optional feature); Three Phase (optional feature)
  • Voltage Range: 0 to 1000