True RMS Current Power Quality Analyzers and Monitors
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active... [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Harmonics; Power Factor
- Voltage Range: 50 to 600
- Phase: Single Phase
- Current Range: 3 to 1000
from PCE Instruments / PCE Americas Inc.
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves the... [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Power Factor
- Voltage Range: 10 to 600
- Phase: Single Phase
- Current Range: 0 to 1200
from Tinsley Precision Instruments
NP40 power quality analyzer is the professional portable device to measure and analyze the power system quality, supply the harmonics analysis and power quality data analysis, also provide big memory for the data storage, which is used to make the long term logger measuring to power system. [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Harmonics; Total Harmonic Distortion (THD); Power Factor
- Number of Channels: 4
- Phase: Three Phase
- Voltage Range: 50 to 500
from Vitrek Corporation
Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Harmonics; Total Harmonic Distortion (THD); Power Factor
- Number of Channels: 4
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 0 to 1000
from Sifam Tinsley UK
The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Harmonics; Total Harmonic Distortion (THD); Power Factor
- Voltage Range: 57 to 480
- Phase: Single Phase; Three Phase
- Current Range: 1 to 5
from PdMA Corporation
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor... [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement
- Voltage Range: 120 to 600
- Phase: Single Phase
- Current Range: 5 to 400
from CAS DataLoggers
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four... [See More]
- Power Quality Parameters: True RMS Current Measurement
- Number of Channels: 3
- Phase: Single Phase; Three Phase
- Current Range: 5 to 3000
from Sifam Tinsley UK
The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems. [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Harmonics; Power Factor
- Current Range: 1 to 5
- Phase: Single Phase; Three Phase
- Electrical Parameters: AC Voltage; AC Current
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Total Harmonic Distortion (THD); Power Factor
- Number of Channels: 6
- Phase: Three Phase
- Voltage Range: 0 to 600
from CAS DataLoggers
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow... [See More]
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement
- Number of Channels: 2
- Phase: Single Phase
- Voltage Range: 0 to 300