Wattage Power Quality Analyzers and Monitors
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active... [See More]
- Power Parameters: Wattage
- Voltage Range: 50 to 600
- Phase: Single Phase
- Current Range: 3 to 1000
from RS Components, Ltd.
RS PRO PROVA-6200-G [See More]
- Power Parameters: Wattage; 9999kw
- Electrical Parameters: AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
- Phase: Three Phase
- Power Quality Parameters: Harmonics; Power Factor; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
from PCE Instruments / PCE Americas Inc.
The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase... [See More]
- Power Parameters: Wattage; VA; VAR
- Voltage Range: 10 to 600
- Phase: Single Phase; Three Phase
- Current Range: 5 to 2000
from RS Components, Ltd.
RS PRO TES-3600A Power Quality Analyser [See More]
- Power Parameters: Wattage; 999.9kw
- Electrical Parameters: AC Voltage; AC Current; Frequency; Ac current, ac voltage, ac wattage, frequency, harmonic, phase angle, power energy, power factor, three phase sequency detection
- Phase: Three Phase
- Power Quality Parameters: Harmonics; Power Factor; Ac current, ac voltage, ac wattage, frequency, harmonic, phase angle, power energy, power factor, three phase sequency detection
from Vitrek Corporation
Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]
- Power Parameters: Wattage; VA; VAR
- Number of Channels: 4
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 0 to 1000
from CARLO GAVAZZI Automation Components
VMU-C EM is a modular system that records, monitors and transmits analog and digital signals from an industrial, commercial or residential installation with a specific focus on energy efficiency. The system includes a web server with a powerful and intuitive user interface to monitor data and set up... [See More]
- Power Parameters: Wattage; VA; VAR
- Frequency Range: 0 to 1000
- Phase: Single Phase; Three Phase
- Power Quality Parameters: Total Harmonic Distortion (THD); Power Factor
from GE Grid Solutions
EPM 9900 Advanced Power Quality Meter. The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions... [See More]
- Power Parameters: Wattage; VA; VAR
- Voltage Range: 10 to 600
- Phase: Three Phase
- Electrical Parameters: AC Voltage; AC Current; Frequency
from Sifam Tinsley UK
The Theta 30P compact programmable Transducers are available with LCD display and are completely on-site configurable. Features. • True RMS measurement. • On-site programmable inputs. • On-site configurable as: Active / Reactive / Apparent / Phase Angle / Power Factor. • On-site... [See More]
- Power Parameters: Wattage
- Number of Channels: 3
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 100 to 500
from PdMA Corporation
The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]
- Power Parameters: Wattage; VA; VAR
- Number of Channels: 6
- Phase: Three Phase
- Voltage Range: 0 to 600
from CARLO GAVAZZI Automation Components
WM20 is a modular power analyzer for single-, two- and three-phase systems. It is made up of a maximum of three components: the main unit that displays measurements on the LCD display and manages two alarms, and two accessory modules, one with digital outputs and the other for communication. The... [See More]
- Power Parameters: Wattage; VA; VAR
- Voltage Range: 58 to 690
- Phase: Three Phase
- Current Range: 1 to 5
from GE Grid Solutions
EPM 7000 Power Quality Meter. Power Quality and Energy. Cost Management. The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog output communication... [See More]
- Power Parameters: Wattage; VA; VAR
- Voltage Range: 0 to 721
- Phase: Three Phase
- Electrical Parameters: AC Voltage; AC Current