Ethernet Power Quality Analyzers and Monitors

11 Results
Energy Data Concentrator with 6 x USB, 4 x COM, 128 Devices -- BEMG-4221
from Advantech

The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide operating... [See More]

  • Data Interfaces: USB; Ethernet
Energy Data Concentrator with 6 x USB, 8 x COM, 128 Devices -- BEMG-4222
from Advantech

The BEMG-4221 and BEMG-4222 are powerful data concentrators bundled with SCADA software - WebAccess. With Intel Atom N450/D510 1.67GHz CPUs, Gigabit Ethernet ports, rich I/O, and 2 x Mini PCIe socket. Both products have Energy Star certification, IP40 anti-dust ingress protection and wide operating... [See More]

  • Data Interfaces: USB; Ethernet
Meter of Power Network Parameters -- ND30
from Sifam Tinsley UK

The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]

  • Data Interfaces: RS232 / 485; Ethernet
  • Voltage Range: 57 to 480
  • Phase: Single Phase; Three Phase
  • Current Range: 1 to 5
On-Line Electric Motor Analyzer -- EMAX
from PdMA Corporation

The EMAX tester allows for proactive predictive maintenance without requiring a shutdown of the motors for access. The power and convenience of dynamic testing collects data without interrupting production processes. The EMAX can be used for process analysis with motor current signature analysis and... [See More]

  • Data Interfaces: Ethernet; Laptop with MCEGold®
  • Number of Channels: 6
  • Phase: Three Phase
  • Voltage Range: 0 to 600
Digital Power Meter -- WT300E
from Yokogawa Corporation of America

The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star ®, SPECpower and IEC62301 / EN50564 testing,... [See More]

  • Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
  • Number of Channels: 2
  • Phase: Single Phase
  • Voltage Range: 15 to 600
Integrated Modular System to Monitor Conventional Energy -- VMU-C EM
from CARLO GAVAZZI Automation Components

VMU-C EM is a modular system that records, monitors and transmits analog and digital signals from an industrial, commercial or residential installation with a specific focus on energy efficiency. The system includes a web server with a powerful and intuitive user interface to monitor data and set up... [See More]

  • Data Interfaces: RS232 / 485; USB; Ethernet
  • Frequency Range: 0 to 1000
  • Phase: Single Phase; Three Phase
  • Power Parameters: Wattage; VA; VAR
PA900 Precision Multi-Channel Harmonic Power Analyzer
from Vitrek Corporation

Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]

  • Data Interfaces: RS232 / 485; USB; Ethernet
  • Number of Channels: 4
  • Phase: Single Phase (optional feature); Three Phase (optional feature)
  • Voltage Range: 0 to 1000
Advanced Power Quality Meter -- EPM 9900
from GE Grid Solutions

EPM 9900 Advanced Power Quality Meter. The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions... [See More]

  • Data Interfaces: RS232 / 485; Ethernet
  • Voltage Range: 10 to 600
  • Phase: Three Phase
  • Electrical Parameters: AC Voltage; AC Current; Frequency
Power Network Analyser / Recorder -- ND40
from Sifam Tinsley UK

The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems. [See More]

  • Data Interfaces: RS232 / 485; USB; Ethernet
  • Current Range: 1 to 5
  • Phase: Single Phase; Three Phase
  • Electrical Parameters: AC Voltage; AC Current
High Performance Power Analyzer -- WT1800
from Yokogawa Corporation of America

The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still available, the... [See More]

  • Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
  • Voltage Range: 2 to 1000
  • Phase: Single Phase
  • Current Range: 0 to 55
MiCOM Alstom P847 -- Phasor Measurement Unit
from GE Grid Solutions

MiCOM Alstom P847 Phasor Measurement Unit. The P847 Phasor Measurement Unit forms part of Alstom Grid's system monitoring and control. The devices is used to measure power system data in real time and report to the PDC (Phasor Data Concentrator) for visualisation, data storage and most importantly... [See More]

  • Data Interfaces: Ethernet
  • Electrical Parameters: AC Voltage; AC Current; Frequency
  • Phase: Three Phase