RS232 / RS485 Power Quality Analyzers and Monitors
from Advantech
Advantech's BEMG-4110 is a fanless Energy Data Concentrator featuring an AMD Geode LX800 500MHz and rich interfaces (such as serial, USB and LAN). Installed with Advantech WinCE WebAccess, BEMG-4110 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and... [See More]
- Data Interfaces: RS232 / 485; USB
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active... [See More]
- Data Interfaces: RS232 / 485; USB
- Voltage Range: 50 to 600
- Phase: Single Phase
- Current Range: 3 to 1000
from Advantech
Advantech 's BEMG-4220 is fanless Energy Data Concentrator that supports serial communication ports and several networking interfaces. Installed with Advantech 's WinCE WebAccess, BEMG-4220 is a browser-based Energy Data Concentrator, whose Web Server function increases flexibility and... [See More]
- Data Interfaces: RS232 / 485; USB
from PCE Instruments / PCE Americas Inc.
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves the... [See More]
- Data Interfaces: RS232 / 485; USB
- Voltage Range: 10 to 600
- Phase: Single Phase
- Current Range: 0 to 1200
from PCE Instruments / PCE Americas Inc.
The PCE-PA 8300 is a Three Phase Power Data Logger that features a durable enclosure, SD card memory, a LCD graphic display, as well as apparent, effective, and reactive power measurement. The easy-to-use PCE-PA 8300 Three Phase Power Data Logger is the ideal tool for performing power and harmonics... [See More]
- Data Interfaces: RS232 / 485; USB
- Voltage Range: 10 to 600
- Phase: Single Phase; Three Phase
- Current Range: 20 to 1200
from Sifam Tinsley UK
The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]
- Data Interfaces: RS232 / 485; Ethernet
- Voltage Range: 57 to 480
- Phase: Single Phase; Three Phase
- Current Range: 1 to 5
from CAS DataLoggers
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow... [See More]
- Data Interfaces: RS232 / 485
- Number of Channels: 2
- Phase: Single Phase
- Voltage Range: 0 to 300
from Yokogawa Corporation of America
The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star ®, SPECpower and IEC62301 / EN50564 testing,... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Number of Channels: 2
- Phase: Single Phase
- Voltage Range: 15 to 600
from CARLO GAVAZZI Automation Components
EM50 is a three-phase energy analyzer for DINrail mounting with LCD display. It is equipped with a static output (pulse transmission), a relay output (alarm or remote control function) and Modbus RTU or BACnet MS/ TP port. EM50 manages direct voltage connection up to 600 V L-L or by means of voltage... [See More]
- Data Interfaces: RS232 / 485
- Voltage Range: 100 to 415
- Phase: Single Phase; Three Phase
- Frequency Range: 45 to 65
from Vitrek Corporation
Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won ’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy measurement applications. [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Number of Channels: 4
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 0 to 1000
from GE Grid Solutions
EPM 9900 Advanced Power Quality Meter. The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions... [See More]
- Data Interfaces: RS232 / 485; Ethernet
- Voltage Range: 10 to 600
- Phase: Three Phase
- Electrical Parameters: AC Voltage; AC Current; Frequency
from Sifam Tinsley UK
The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems. [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Current Range: 1 to 5
- Phase: Single Phase; Three Phase
- Electrical Parameters: AC Voltage; AC Current
from CAS DataLoggers
Single Phase Waterproof Voltage Logger. The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage over the... [See More]
- Data Interfaces: RS232 / 485
- Voltage Range: 30 to 300
- Phase: Single Phase
- Electrical Parameters: AC Voltage
from Yokogawa Corporation of America
The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still available, the... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 0 to 55
from CARLO GAVAZZI Automation Components
VMU-C EM is a modular system that records, monitors and transmits analog and digital signals from an industrial, commercial or residential installation with a specific focus on energy efficiency. The system includes a web server with a powerful and intuitive user interface to monitor data and set up... [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Frequency Range: 0 to 1000
- Phase: Single Phase; Three Phase
- Power Parameters: Wattage; VA; VAR
from GE Grid Solutions
Multilin N60. Network Stability and Synchrophasor Measurement System. Lead shedding, remedial action, special protection schemes and synchrophasors. The N60 network stability and synchrophasor measurement system is a flexible device intended for the development of load shedding, remedial action,... [See More]
- Data Interfaces: RS232 / 485; Ethernet
- Number of Channels: 6
- Phase: Three Phase
- Electrical Parameters: AC Voltage; AC Current; Frequency
from Sifam Tinsley UK
The Theta 30P compact programmable Transducers are available with LCD display and are completely on-site configurable. Features. • True RMS measurement. • On-site programmable inputs. • On-site configurable as: Active / Reactive / Apparent / Phase Angle / Power Factor. • On-site... [See More]
- Data Interfaces: RS232 / 485
- Number of Channels: 3
- Phase: Single Phase (optional feature); Three Phase (optional feature)
- Voltage Range: 100 to 500
from Yokogawa Corporation of America
The WT1800E is a flexible and reliable power analyzer that guarantees power accuracy of 0.05% of reading plus 0.05% of range. It is capable of harmonics analysis up to the 500th order of a 50/60 Hz fundamental frequency. With up to 6 input channels, a wide range of display and analysis features, and... [See More]
- Data Interfaces: GRIB; RS232 / 485; USB; Ethernet
- Voltage Range: 2 to 1000
- Phase: Single Phase
- Current Range: 1 to 50
from CARLO GAVAZZI Automation Components
We are pleased to announce the launch of our EM511 Series Single Phase Energy Meters, which are simple, intuitive, self-contained, easy-to-install, remotely accessible energy meters suitable for load balancing in EV charging or PV storage applications. They are ideally designed for 1-phase energy... [See More]
- Data Interfaces: RS232 / 485
- Voltage Range: 120 to 240
- Phase: Single Phase
- Frequency Range: 50 to 60
from GE Grid Solutions
Multilin P30 Phasor Data Concentrator. GE's series of Multilin P30 PDCs and PMU devices leverage the latest advances in synchrophasor and computing technologies available for the power industry to enable synchrophasor based wide area monitoring applications. Key Benefits. Reduce deployment and... [See More]
- Data Interfaces: RS232 / 485; USB; Ethernet
- Number of Channels: 40
- Phase: Three Phase
- Electrical Parameters: AC Voltage; AC Current; Frequency