Single-Phase Power Quality Analyzers and Monitors
from PCE Instruments / PCE Americas Inc.
The Three-Phase Power Analyzer (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive and apparent power, power factor, phase angle, energy, voltage, current as well as peaks and harmonics up to 50º of the harmonic waveform. The... [See More]
- Phase: Single Phase; Three Phase
- Current Range: 4 to 1500
- Voltage Range: 4 to 600
- Frequency Range: 46 to 65
from RS Components, Ltd.
Rohde & Schwarz NPA701-G KB [See More]
- Phase: Single Phase
from PCE Instruments / PCE Americas Inc.
The PCE-360 is a Single-Phase Power Meter or clamp meter with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active... [See More]
- Phase: Single Phase
- Current Range: 3 to 1000
- Voltage Range: 50 to 600
- Frequency Range: 40 to 100
from RS Components, Ltd.
Rohde & Schwarz NPA701 DC Power Analyzer [See More]
- Phase: Single Phase
from PCE Instruments / PCE Americas Inc.
The PCE-GPA 50 current clamp is used to measure the current of 1- or 3-phase loads. This clamp is especially characterized by its measuring range up to 2000 A. Another highlight is the graphic display of the current clamp. Here, in addition to the numerical measured values, the waveform of the phase... [See More]
- Phase: Single Phase; Three Phase
- Current Range: 5 to 2000
- Voltage Range: 10 to 600
- Frequency Range: 45 to 65
from RS Components, Ltd.
Power analyzer, DC to 100 kHz [See More]
- Phase: Single Phase
from PCE Instruments / PCE Americas Inc.
The power analyzer is a useful tool for precisely recording various electrical parameters. With a measuring range of 0 to 600V for AC voltage and 0 to 1,000 A for AC current, it offers sufficient flexibility for various applications. In addition to measuring active power, power factor, active energy... [See More]
- Phase: Single Phase
- Current Range: 0 to 1000
- Voltage Range: 0 to 600
- Frequency Range: 45 to 65
from RS Components, Ltd.
Rohde & Schwarz NPA501 DC Power Analyzer [See More]
- Phase: Single Phase
from PCE Instruments / PCE Americas Inc.
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves the... [See More]
- Phase: Single Phase
- Current Range: 0 to 1200
- Voltage Range: 10 to 600
- Frequency Range: 45 to 65
from RS Components, Ltd.
Power meter, DC to 100 kHz [See More]
- Phase: Single Phase
from PCE Instruments / PCE Americas Inc.
The PCE-PA 8300 is a Three Phase Power Data Logger that features a durable enclosure, SD card memory, a LCD graphic display, as well as apparent, effective, and reactive power measurement. The easy-to-use PCE-PA 8300 Three Phase Power Data Logger is the ideal tool for performing power and harmonics... [See More]
- Phase: Single Phase; Three Phase
- Current Range: 20 to 1200
- Voltage Range: 10 to 600
- Frequency Range: 40 to 1000
from RS Components, Ltd.
RS PRO GPM-8310 (DA4) [See More]
- Phase: Single Phase
from Sonel Test
Recording and diagnostics under all conditions. Resistant to any conditions, the Sonel PQM-700 power quality analyser is an effective device for analysing and recording network parameters. Based on advanced technology, the Sonel PQM-700 power quality analyser is effective for measuring, analysing... [See More]
- Phase: Single Phase
- Electrical Parameters: CAT III 600 V, CAT IV 300 V
from ValueTronics International, Inc.
The 2100 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,... [See More]
- Phase: Single Phase
from CAS DataLoggers
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger... [See More]
- Phase: Single Phase; Three Phase
- Electrical Parameters: AC Voltage
- Voltage Range: 0 to 500
- Power Quality Parameters: True RMS Voltage Measurement
from PdMA Corporation
The MCE ™ (Motor Circuit Evaluator) is a comprehensive static motor tester that produces detailed analyses of motor and circuit conditions in as little as three minutes. Analysis of the motor and associated circuits through MCE ™ testing allows for the detection of electrical faults in... [See More]
- Phase: Single Phase
- Frequency Range: 50 to 60
- Voltage Range: 250 to 5000
- Electrical Parameters: AC Voltage; Resistance, Capacitance, Inductance
from Tinsley Precision Instruments
Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the multiple analog panel... [See More]
- Phase: Single Phase; Three Phase
- Power Quality Parameters: True RMS Voltage Measurement; Harmonics; Total Harmonic Distortion (THD); Power Factor
- Electrical Parameters: AC Voltage; AC Current
from Yokogawa Corporation of America
The WT300E series digital power analyzer provides extremely low current measurement capability down to 50 micro-Amps, and a maximum of up to 26 Amps RMS. This instrument is ideal for engineers performing stand-by power measurements, Energy Star ®, SPECpower and IEC62301 / EN50564 testing,... [See More]
- Phase: Single Phase
- Voltage Range: 15 to 600
- Number of Channels: 2
- Current Range: 0 to 20
from CARLO GAVAZZI Automation Components
EM50 is a three-phase energy analyzer for DINrail mounting with LCD display. It is equipped with a static output (pulse transmission), a relay output (alarm or remote control function) and Modbus RTU or BACnet MS/ TP port. EM50 manages direct voltage connection up to 600 V L-L or by means of voltage... [See More]
- Phase: Single Phase; Three Phase
- Frequency Range: 45 to 65
- Voltage Range: 100 to 415
- Data Interfaces: RS232 / 485
from Sifam Tinsley UK
The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution: 320 (240 pixels). The meter enables... [See More]
- Phase: Single Phase; Three Phase
- Current Range: 1 to 5
- Voltage Range: 57 to 480
- Electrical Parameters: AC Voltage; AC Current
from Sonel Test
Portable power quality analysis center. The Sonel PQM-707 power quality analyser is a mobile device for measuring and analysing power supply. It is an autonomous and versatile meter with which you can carry out measurements and analyses of parameters in power networks (DC and 50/60 Hz). Tested... [See More]
- Phase: Single Phase
- Electrical Parameters: CAT III 760 V, CAT IV 600 V
from ValueTronics International, Inc.
The 2301L is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,... [See More]
- Phase: Single Phase
from CAS DataLoggers
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four... [See More]
- Phase: Single Phase; Three Phase
- Current Range: 5 to 3000
- Number of Channels: 3
- Electrical Parameters: AC Current
from PdMA Corporation
MCEMAX ™ powered by MCEGold ® integrates testing, diagnostics, inventory control, scheduling, and cost containment. The comprehensive tester monitors all potential fault zones and allows for immediate notification of alarming conditions. The unique static and dynamic operation enables... [See More]
- Phase: Single Phase
- Frequency Range: 50 to 60
- Voltage Range: 250 to 5000
- Electrical Parameters: AC Voltage; Resistance, Capacitance, Inductance
from Yokogawa Corporation of America
The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still available, the... [See More]
- Phase: Single Phase
- Current Range: 0 to 55
- Voltage Range: 2 to 1000
- Frequency Range: 0 to 1000000
from CARLO GAVAZZI Automation Components
VMU-C EM is a modular system that records, monitors and transmits analog and digital signals from an industrial, commercial or residential installation with a specific focus on energy efficiency. The system includes a web server with a powerful and intuitive user interface to monitor data and set up... [See More]
- Phase: Single Phase; Three Phase
- Power Parameters: Wattage; VA; VAR
- Frequency Range: 0 to 1000
- Power Quality Parameters: Total Harmonic Distortion (THD); Power Factor
from Sifam Tinsley UK
The ND40 Analyzer is designed for the measurement and analysis of three-phase, 3- or 4-wire power network parameters in balanced or unbalanced systems. [See More]
- Phase: Single Phase; Three Phase
- Electrical Parameters: AC Voltage; AC Current
- Current Range: 1 to 5
- Power Quality Parameters: True RMS Voltage Measurement; True RMS Current Measurement; Harmonics; Power Factor
from Sonel Test
Portable power quality analysis center. The Sonel PQM-707 power quality analyser is a mobile device for measuring and analysing power supply. It is an autonomous and versatile meter with which you can carry out measurements and analyses of parameters in power networks (DC and 50/60 Hz). Tested... [See More]
- Phase: Single Phase
- Electrical Parameters: CAT III 760 V, CAT IV 600 V
from ValueTronics International, Inc.
The 380803 is a power analyzer from Extech. Features: Four simultaneous displays of Watts, Power Factor or VA, Voltage or Hz, Amps. True RMS Voltage & Current measurements of sine, square, triangular and distorted wave forms with a crest factor < 5. Max, Data Hold and Overload Protection. [See More]
- Phase: Single Phase
from CAS DataLoggers
This single phase data logger is specifically designed to monitor one voltage channel and one current. It allows you to monitor the main voltage supply and the load current, enabling staff to determine whether a voltage problem is load related or not. The Electrocorder range is designed to allow... [See More]
- Phase: Single Phase
- Voltage Range: 0 to 300
- Number of Channels: 2
- Current Range: 0 to 300
from PdMA Corporation
The MTAP2 is designed to increase safety and reduce connection time for online motor testing MTAP2 meets both OSHA and NFPA 70E definitions for safe voltage. Time consuming tag out and lock out procedures are eliminated and in seconds you can connect and collect accurate data to determine your motor... [See More]
- Phase: Single Phase
- Current Range: 5 to 400
- Voltage Range: 120 to 600
- Electrical Parameters: AC Voltage; AC Current
from Yokogawa Corporation of America
The WT1800E is a flexible and reliable power analyzer that guarantees power accuracy of 0.05% of reading plus 0.05% of range. It is capable of harmonics analysis up to the 500th order of a 50/60 Hz fundamental frequency. With up to 6 input channels, a wide range of display and analysis features, and... [See More]
- Phase: Single Phase
- Current Range: 1 to 50
- Voltage Range: 2 to 1000
- Frequency Range: 0 to 1000000
from CARLO GAVAZZI Automation Components
We are pleased to announce the launch of our EM511 Series Single Phase Energy Meters, which are simple, intuitive, self-contained, easy-to-install, remotely accessible energy meters suitable for load balancing in EV charging or PV storage applications. They are ideally designed for 1-phase energy... [See More]
- Phase: Single Phase
- Frequency Range: 50 to 60
- Voltage Range: 120 to 240
- Data Interfaces: RS232 / 485
from Sonel Test
Class A remote analysis. The Sonel PQM-710 power quality analyser is a device with extended capabilities for remote analysis in class A. Sonel PQM-710 is a power quality analyser based on advanced technological solutions, with the use of which it is possible to perform comprehensive measurements,... [See More]
- Phase: Single Phase
- Electrical Parameters: CAT III 1000 V, CAT IV 600 V
from ValueTronics International, Inc.
The 438-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial... [See More]
- Phase: Single Phase; Three Phase
from CAS DataLoggers
Single Phase Waterproof Voltage Logger. The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage over the... [See More]
- Phase: Single Phase
- Electrical Parameters: AC Voltage
- Voltage Range: 30 to 300
- Power Quality Parameters: True RMS Voltage Measurement
from PdMA Corporation
The affordable MTAP3 offers the ability to safely capture data in many of the smallest enclosures where the MTAP2 cannot be installed. With the current-only MTAP3, you can choose from one of four standard ranges of CT's. In seconds you are able to collect accurate data to determine your motor health... [See More]
- Phase: Single Phase
- Electrical Parameters: AC Current
- Current Range: 5 to 400
from Yokogawa Corporation of America
The WT500 Power Analyzer excels at single-phase and three-phase power measurements. Standard features include a color TFT display and USB interface for communications and memory. The instrument has a basic power accuracy of 0.1%, maximum inputs of 1000 V, 40 A and a measurement bandwidth of DC to... [See More]
- Phase: Single Phase
- Current Range: 0 to 40
- Voltage Range: 15 to 1000
- Frequency Range: 0 to 100000
from Sonel Test
Class A remote analysis. The Sonel PQM-711 versatile power quality analyser for remote analysis in the A class is a device suitable for use on all types of networks with a rated voltage range from 110 V to 1000 V either directly or indirectly through transformers. Based on advanced technology, the... [See More]
- Phase: Single Phase
- Electrical Parameters: CAT III 1000 V, CAT IV 600 V
from ValueTronics International, Inc.
The 438-II/BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,... [See More]
- Phase: Single Phase; Three Phase
from Yokogawa Corporation of America
The WT3000E provides engineers with a solution for testing and verifying product efficiency. The WT3000E is ideal for the design and testing of Solar Inverters, Motor Drives, Lighting Systems, Uninterruptible Power Supplies, Transformer Testing, Aircraft Power Systems, and other power conversion... [See More]
- Phase: Single Phase; Three Phase
- Current Range: 0 to 30
- Voltage Range: 15 to 1000
- Frequency Range: 0 to 1000000
from ValueTronics International, Inc.
The 43B is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial... [See More]
- Phase: Single Phase; Three Phase
from Yokogawa Corporation of America
The PX8000 is the world's first precision power scope, bringing oscilloscope-style time-based measurement to the world of power analyzers. With up to four channels, it can perform standard multi-phase power measurements. These measurements exist alongside oscilloscope-specific features such as... [See More]
- Phase: Single Phase
- Current Range: 5
- Voltage Range: 2 to 1000
- Electrical Parameters: AC Voltage; AC Current; Frequency