Oil and Gas Titanium and Titanium Alloys
from Dexmet® Corporation, a part of PPG’s engineered materials division
A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
- Features: Coated (optional feature)
- Shape / Form: Precision Expanded Metals
- Processing, Temper & Finish: Annealed (optional feature)
from Ulbrich Stainless Steels & Special Metals, Inc.
Commercially Pure Titanium: Grade 2) (40A) Strip, Coil, Foil, Wire, ASTM B265 GR2, AMS 4902, ASTM F67, MIL-T-9046CP3. APPLICATIONS. Bellows. aircraft structural honeycomb. gaskets. aircraft skin. heat exchanger parts. TITANIUM GRADE 2 DESCRIPTION. Commercially Pure Titanium Grade 2 is slightly... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Chemical or material processing; Marine; Oil & Gas Wells; Bellows, Aircraft Structural, Honeycomb, Gaskets, Aircraft Skin, Heat Exchanger Parts
- UNS R: 50400
- Type: Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from Matexcel
Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction. Particle... [See More]
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Chemical or material processing; Oil & Gas Wells
- Shape / Form: Powder, Granule or Flake