Wire / Shaped Wire Titanium and Titanium Alloys

4 Results
Commercially Pure Titanium -- Grade 1
from Ulbrich Stainless Steels & Special Metals, Inc.

Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67. APPLICATIONS. Bellows. aircraft structural honeycomb. gaskets. aircraft skin. heat exchanger parts. deep drawing applications. TITANIUM GRADE 1 DESCRIPTION. Commercially Pure Titanium Grade 1 is one of the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip
  • UNS R: 50250
  • Type: Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Squares (optional feature); Plate (optional feature); Wire; Flats / Rectangular Bar (optional feature); Sheet (optional feature); Strip (optional feature)
  • Specifications: AMS
  • Type: LightAlloy
  • UTS: 50000
Shaped Fine Wires
from Tokusen Kogyo Co., Ltd.

Space saving: Keep same strength on same space. Narrow pitch arrangement on spring probet, Fine springs, Wave springs, and so on. Catheter tubes : Can keep wide ID for medical devices. Cost reducing: Can reduce various costs by using shaped wire instead of Slit process. Pins with complex shapes,... [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
  • Width / OD: 0.0020
Super Fine Wires From Special Material
from Tokusen Kogyo Co., Ltd.

World smallest level fine wires: Min. Φ0.008 mm. World strongest level Tensile strength: Max. 3,200 MPa. ・ Available various plating/coating. ・ Available various stainless steels [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
  • UTS: 329959 to 464118
  • Width / OD: 3.15E-4
  • Applications: Semiconductor fields, Medical, Jewelry