Semi-finished Shape / Mill Stock Titanium and Titanium Alloys
Last Updated: February 12, 2025
Description
Semi-finished shape or mill stock titanium and titanium alloys are intermediate products that are produced during the manufacturing process of titanium materials. These products include forms such as billets, bars, plates, sheets, strips, and tubes. They serve as the raw material for further processing into finished products, providing a versatile starting point for various industrial applications.
Working Principle
The production of semi-finished titanium shapes involves the conversion of titanium sponge or master alloy into ingots, which are then processed into mill products through primary fabrication techniques. This includes processes such as hot rolling, cold rolling, and annealing to achieve the desired shape and mechanical properties. The versatility of titanium alloys, such as their high strength-to-weight ratio, corrosion resistance, and nonmagnetic properties, makes them particularly useful in demanding environments. These properties are achieved through careful control of alloy composition and processing methods, which enhance the material's performance in specific applications.
Applications
Titanium and its alloys are widely used in industries that demand materials with high strength and low weight. In the aerospace industry, titanium is used for structural components and engine parts due to its ability to withstand high temperatures and corrosive environments. In the medical field, titanium is used for implants such as pacemakers and neurostimulators because of its biocompatibility. Additionally, titanium is employed in the chemical and petroleum industries for equipment that requires high corrosion resistance, as well as in the production of high-end sporting equipment like golf clubs and tennis rackets.
Advantages over other Titanium and Titanium Alloys
Certain titanium alloys, such as Grade 5, offer advantages over commercially pure titanium due to their heat treatability, which allows for enhanced strength and toughness. This makes them suitable for applications requiring welding and fabrication, such as in aerospace and marine environments. Additionally, specific alloys like Ti-6Al-4V provide a balance of strength, corrosion resistance, and weldability, making them a preferred choice for many engineering applications.
Limitations
One limitation of titanium and its alloys is the high cost associated with their production and processing. The need for specialized equipment and techniques, such as vacuum melting and precision rolling, contributes to the overall expense. Additionally, the availability of certain titanium forms, such as coiled strip and foil, can be limited, which may impact supply chains and increase lead times for specific applications.
Considerations
When considering the use of semi-finished titanium products, it is important to evaluate the initial costs and operating expenses associated with their processing and application. Titanium's durability and corrosion resistance can lead to lower maintenance and replacement costs over time, but the upfront investment can be significant. The accuracy and precision required in processing titanium products necessitate the use of advanced equipment, which can further increase costs. Therefore, it is crucial to assess the specific requirements of the application and ensure that the benefits of using titanium outweigh the associated expenses.
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
- Thickness: 8.00E-5 to 0.0250
- Specifications: UNS
- Width / OD: 4.25 to 17.5
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Squares (optional feature); Plate (optional feature); Wire; Flats / Rectangular Bar (optional feature); Sheet (optional feature); Strip (optional feature)
- Specifications: AMS
- Type: LightAlloy
- UTS: 50000
from Trinity Brand Industries
Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet
- Thickness: 0.0100
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: AMS; UNS
- Type: Titanium Alloy
- Thickness: 0.1770 to 0.2400
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Cone, Disk; Round Bar or Rod Stock
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
- Type: Titanium Alloy; LightAlloy
from Ulbrich Stainless Steels & Special Metals, Inc.
Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67. APPLICATIONS. Bellows. aircraft structural honeycomb. gaskets. aircraft skin. heat exchanger parts. deep drawing applications. TITANIUM GRADE 1 DESCRIPTION. Commercially Pure Titanium Grade 1 is one of the... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip
- UNS R: 50250
- Type: Pure, Unalloyed or Very Low Alloy Additions
- Specifications: ASTM / ASME; UNS
from ATI
ATI is a leading global supplier and manufacturer of titanium and titanium alloy products. We produce high strength commercially pure titanium and titanium alloy products in flat-rolled and long forms, net-shapes and components. ATI also produces commercially pure titanium and titanium alloys as... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes