Light Alloy Titanium and Titanium Alloys

3 Results
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.

Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]

  • Type: Titanium Alloy; LightAlloy
  • Specifications: ASTM / ASME; UNS
  • UNS R: 58210
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Strip, Coil, Foil, Wire; Strip
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Type: LightAlloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Squares (optional feature); Plate (optional feature); Wire; Flats / Rectangular Bar (optional feature); Sheet (optional feature); Strip (optional feature)
  • Specifications: AMS
  • UTS: 50000
5000 Series -- WL-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Type: Titanium Alloy; LightAlloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Cone, Disk; Round Bar or Rod Stock